IC, LDO VOLT REG, 1.8V, 250mA, TDFN-6; Output Type:Fixed; Input Voltage Min:1.5V; Input Voltage Max:5.5V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:250mA; Dropout Voltage Typ @ Current:150mV; No. of Pins:6Pins RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Voltage Regulators |
| Product Number | 23R7583 |
| Product Name | Ic, Ldo Volt Reg, 1.8V, 250Ma, Tdfn-6; Output Type Renesas |
| Input Voltage | 1.5 to 5.5 volts |