Renesas Electronics Corporation 250mA Single LDO with Low IQ, Low Noise and High PSRR LDO ISL9021IRU3Z-T

Description
The ISL9021 is a single LDO providing high performance low input voltage, high PSRR. It delivers guaranteed continuous 250mA load current and is stable with 1µF to 4.7µF of output capacitance (±30%) with an ESR range of 5m? to 400m?.brbr The input voltage range for the ISL9021 is between 1.5V to 5.5V and the output voltage comes in many fixed voltage options with ±1.8% accuracy over temperature, line and load ranges. Other output voltage within the range of 0.9V to 3.3V may be available upon request. The ISL9021 has typical PSRR of 75dB @ 10kHz and 50dB @ 1MHz.brbr The reverse current protection feature prevents current from flowing back to the power source when the output voltage is pulled higher than the input.brbr The ISL9021 is offered in tiny 4-bump 1.155mmx0.975mm WLCSP and 1.6mmx1.6mm 6 Ld µTDFN packages.
Request a Quote Datasheet
Description
The ISL9021 is a single LDO providing high performance low input voltage, high PSRR. It delivers guaranteed continuous 250mA load current and is stable with 1µF to 4.7µF of output capacitance (±30%) with an ESR range of 5m? to 400m?.brbr The input voltage range for the ISL9021 is between 1.5V to 5.5V and the output voltage comes in many fixed voltage options with ±1.8% accuracy over temperature, line and load ranges. Other output voltage within the range of 0.9V to 3.3V may be available upon request. The ISL9021 has typical PSRR of 75dB @ 10kHz and 50dB @ 1MHz.brbr The reverse current protection feature prevents current from flowing back to the power source when the output voltage is pulled higher than the input.brbr The ISL9021 is offered in tiny 4-bump 1.155mmx0.975mm WLCSP and 1.6mmx1.6mm 6 Ld µTDFN packages.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
250mA Single LDO with Low I<sub>Q</sub>, Low Noise and High PSRR LDO - ISL9021IRU3Z-T - Renesas Electronics Corporation
Milpitas, CA, USA
250mA Single LDO with Low IQ, Low Noise and High PSRR LDO
ISL9021IRU3Z-T
250mA Single LDO with Low IQ, Low Noise and High PSRR LDO ISL9021IRU3Z-T
The ISL9021 is a single LDO providing high performance low input voltage, high PSRR. It delivers guaranteed continuous 250mA load current and is stable with 1µF to 4.7µF of output capacitance (±30%) with an ESR range of 5m? to 400m?.brbr The input voltage range for the ISL9021 is between 1.5V to 5.5V and the output voltage comes in many fixed voltage options with ±1.8% accuracy over temperature, line and load ranges. Other output voltage within the range of 0.9V to 3.3V may be available upon request. The ISL9021 has typical PSRR of 75dB @ 10kHz and 50dB @ 1MHz.brbr The reverse current protection feature prevents current from flowing back to the power source when the output voltage is pulled higher than the input.brbr The ISL9021 is offered in tiny 4-bump 1.155mmx0.975mm WLCSP and 1.6mmx1.6mm 6 Ld µTDFN packages.

The ISL9021 is a single LDO providing high performance low input voltage, high PSRR. It delivers guaranteed continuous 250mA load current and is stable with 1µF to 4.7µF of output capacitance (±30%) with an ESR range of 5m? to 400m?.brbr The input voltage range for the ISL9021 is between 1.5V to 5.5V and the output voltage comes in many fixed voltage options with ±1.8% accuracy over temperature, line and load ranges. Other output voltage within the range of 0.9V to 3.3V may be available upon request. The ISL9021 has typical PSRR of 75dB @ 10kHz and 50dB @ 1MHz.brbr The reverse current protection feature prevents current from flowing back to the power source when the output voltage is pulled higher than the input.brbr The ISL9021 is offered in tiny 4-bump 1.155mmx0.975mm WLCSP and 1.6mmx1.6mm 6 Ld µTDFN packages.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - ISL9021IRU3Z-T-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
ISL9021IRU3Z-T-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators ISL9021IRU3Z-T-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 6-UTDFN (1.6x1.6)

Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 6-UTDFN (1.6x1.6)

Buy Now Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
ISL9021IRU3Z-T
LDO Voltage Regulators ISL9021IRU3Z-T
LDO Voltage Regulators LDO W/LW NOISE HI PSRR LW IQ 1 6 X 1 6

LDO Voltage Regulators LDO W/LW NOISE HI PSRR LW IQ 1 6 X 1 6

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - ISL9021IRU3Z-T - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
ISL9021IRU3Z-T
PMIC - Voltage Regulators - Linear ISL9021IRU3Z-T
IC REG LINEAR 1.3V 250MA 6UTDFN

IC REG LINEAR 1.3V 250MA 6UTDFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - ISL9021IRU3Z-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
ISL9021IRU3Z-T
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear ISL9021IRU3Z-T
IC REG LINEAR 1.3V 250MA 6UTDFN

IC REG LINEAR 1.3V 250MA 6UTDFN

Supplier's Site

Technical Specifications

  Renesas Electronics Corporation DigiKey VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number ISL9021IRU3Z-T ISL9021IRU3Z-T-ND ISL9021IRU3Z-T ISL9021IRU3Z-T ISL9021IRU3Z-T
Product Name 250mA Single LDO with Low IQ, Low Noise and High PSRR LDO Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LDO Voltage Regulators PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed
Package Type Other; DFN Other; 6-UFDFN
Output Voltage 0.9000 to 3.3 volts 1.3 volts 1.3 volts
IOUT 0.2500 amps 0.2500 amps 0.2500 amps 0.2500 amps
VIN 1.5 to 5.5 volts 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - 1913245 - RS Components, Ltd.
Specs
Output Polarity Negative
Output Voltage Type Adjustable / Variable
Package Type Other; So
View Details
Motor Drivers, Controllers - A5984GESTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 24-WFQFN Exposed Pad
IOUT 2 amps
VIN 8 to 40 volts
View Details
PMIC - Voltage Regulators - Linear - ADP3333ARM-3.3-RL - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
Special Features Shutdown (Inhibit) Pin; Shutdown
IOUT 0.3000 amps
View Details
Battery Chargers - BQ2000SN-B5 - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details