The ISL9021IRU1Z-T is a linear voltage regulator from Quarktwin Technology Ltd. designed to provide a stable output voltage with a maximum output current of 250mA. It operates within an input voltage range of 1.5V to 5.5V and offers various fixed output voltage options, including 1.1V, with an accuracy of ±1.8% across temperature, line, and load variations. The device features a high power supply rejection ratio (PSRR) of 75dB at 10kHz and 50dB at 1MHz, ensuring effective noise suppression. This regulator has a low quiescent current of 35µA and a dropout voltage of less than 150mV at 250mA load, making it suitable for battery-powered applications. It is stable with output capacitance ranging from 1µF to 4.7µF and an equivalent series resistance (ESR) between 5mΩ and 400mΩ. The ISL9021IRU1Z-T includes built-in features such as reverse current protection, thermal shutdown, and current limiting, enhancing its reliability in various applications. The device is available in a compact 6-lead µTDFN package measuring 1.6mm x 1.6mm, making it suitable for space-constrained designs. It operates within a temperature range of -40°C to +85°C and is RoHS compliant. This product is recommended for applications in portable devices, including PDAs, smartphones, and handheld medical instruments.
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 6-UTDFN (1.6x1.6)
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | ISL9021IRU1Z-T |
| Product Name | Voltage Regulators - Linear |
| Number of Supplies | 1 |