Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1190447-ISL9021AIRUY
Packaging: Reel
Mounting Style: SMD
Output Type: Fixed
Control Features: Enable
Output Current: 250mA
Categories: Integrated Circuits
Supplier Device Package: 6-UTDFN (1.6x1.6)
Temperature Range - Operating: -40°C ~ 85°C
Protection Features: Over Current, Over Temperature, Reverse Polarity, Short Circuit, Soft Start
Manufacturer Homepage: www.intersil.com/cda
Manufacturer Package: 6-UFDFN
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Family Part Number: ISL9021A
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 0.9V
Voltage - Input (Maximum): 5.5V
Current - Quiescent (Iq): 50μA
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1190447-ISL9021AIRUYZ-T7A |
| Product Name | Electronic Surplus - ISL9021AIRUYZ-T7A |