Renesas Electronics Corporation 250mA Single LDO with Low IQ, Low Noise and High PSRR LDO ISL9021AIIUZ-T

Description
The ISL9021A is a single LDO, which provides high performance, low input voltage and high PSRR. It delivers guaranteed continuous 250mA load current and is stable with 1µF to 4.7µF of output capacitance (±30%) with an ESR range of 5m? to 400m?.brbr The input voltage range for the ISL9021A is between 1.5V to 5.5V and the output voltage comes in many fixed voltage options with ±1.8% accuracy over-temperature, line and load ranges. The ISL9021A has typical PSRR of 75dB @ 10kHz and 50dB @ 1MHz.brbr The reverse current protection feature prevents current from flowing back to the power source when the output voltage is pulled higher than the input.brbr The ISL9021A is offered in tiny 4-bump 0.975mmx1.155mm WLCSP and 1.6mmx1.6mm 6 Ld µTDFN packages.
Request a Quote Datasheet
Description
The ISL9021A is a single LDO, which provides high performance, low input voltage and high PSRR. It delivers guaranteed continuous 250mA load current and is stable with 1µF to 4.7µF of output capacitance (±30%) with an ESR range of 5m? to 400m?.brbr The input voltage range for the ISL9021A is between 1.5V to 5.5V and the output voltage comes in many fixed voltage options with ±1.8% accuracy over-temperature, line and load ranges. The ISL9021A has typical PSRR of 75dB @ 10kHz and 50dB @ 1MHz.brbr The reverse current protection feature prevents current from flowing back to the power source when the output voltage is pulled higher than the input.brbr The ISL9021A is offered in tiny 4-bump 0.975mmx1.155mm WLCSP and 1.6mmx1.6mm 6 Ld µTDFN packages.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
250mA Single LDO with Low I<sub>Q</sub>, Low Noise and High PSRR LDO - ISL9021AIIUZ-T - Renesas Electronics Corporation
Milpitas, CA, USA
250mA Single LDO with Low IQ, Low Noise and High PSRR LDO
ISL9021AIIUZ-T
250mA Single LDO with Low IQ, Low Noise and High PSRR LDO ISL9021AIIUZ-T
The ISL9021A is a single LDO, which provides high performance, low input voltage and high PSRR. It delivers guaranteed continuous 250mA load current and is stable with 1µF to 4.7µF of output capacitance (±30%) with an ESR range of 5m? to 400m?.brbr The input voltage range for the ISL9021A is between 1.5V to 5.5V and the output voltage comes in many fixed voltage options with ±1.8% accuracy over-temperature, line and load ranges. The ISL9021A has typical PSRR of 75dB @ 10kHz and 50dB @ 1MHz.brbr The reverse current protection feature prevents current from flowing back to the power source when the output voltage is pulled higher than the input.brbr The ISL9021A is offered in tiny 4-bump 0.975mmx1.155mm WLCSP and 1.6mmx1.6mm 6 Ld µTDFN packages.

The ISL9021A is a single LDO, which provides high performance, low input voltage and high PSRR. It delivers guaranteed continuous 250mA load current and is stable with 1µF to 4.7µF of output capacitance (±30%) with an ESR range of 5m? to 400m?.brbr The input voltage range for the ISL9021A is between 1.5V to 5.5V and the output voltage comes in many fixed voltage options with ±1.8% accuracy over-temperature, line and load ranges. The ISL9021A has typical PSRR of 75dB @ 10kHz and 50dB @ 1MHz.brbr The reverse current protection feature prevents current from flowing back to the power source when the output voltage is pulled higher than the input.brbr The ISL9021A is offered in tiny 4-bump 0.975mmx1.155mm WLCSP and 1.6mmx1.6mm 6 Ld µTDFN packages.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - ISL9021AIIUZ-T-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
ISL9021AIIUZ-T-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators ISL9021AIIUZ-T-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 4-WLCSP (1.16x0.98)

Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 4-WLCSP (1.16x0.98)

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - ISL9021AIIUZ-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
ISL9021AIIUZ-T
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear ISL9021AIIUZ-T
IC REG LINEAR 3.1V 250MA 4WLCSP

IC REG LINEAR 3.1V 250MA 4WLCSP

Supplier's Site
Sheung Wan, Hong Kong
LDO Voltage Regulators
ISL9021AIIUZ-T
LDO Voltage Regulators ISL9021AIIUZ-T
LDO Voltage Regulators W/LW NOISE HI PSRR LW IQ 1 2 X 1 0

LDO Voltage Regulators W/LW NOISE HI PSRR LW IQ 1 2 X 1 0

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - ISL9021AIIUZ-T - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
ISL9021AIIUZ-T
PMIC - Voltage Regulators - Linear ISL9021AIIUZ-T
IC REG LINEAR 3.1V 250MA 4WLCSP

IC REG LINEAR 3.1V 250MA 4WLCSP

Supplier's Site Datasheet

Technical Specifications

  Renesas Electronics Corporation DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number ISL9021AIIUZ-T ISL9021AIIUZ-T-ND ISL9021AIIUZ-T ISL9021AIIUZ-T ISL9021AIIUZ-T
Product Name 250mA Single LDO with Low IQ, Low Noise and High PSRR LDO Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LDO Voltage Regulators PMIC - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed
Package Type Other; DFN Other; 4-UFBGA, WLCSP
Output Voltage 0.9000 to 3.3 volts 3.1 volts 3.1 volts
IOUT 0.2500 amps 0.2500 amps 0.2500 amps 0.2500 amps
VIN 1.5 to 5.5 volts 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ2004HSN - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 16-SOIC (0.154", 3.90mm Width)
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
ASIL-Compliant, Fully Integrated Automotive Power Management IC - A81412KEVGTR-1 - Allegro MicroSystems Inc.
Specs
Regulator Type Low Dropout
Output Voltage Type Fixed
Package Type Other; 48-Pin QFN
View Details
Voltage Regulators - 1915124 - RS Components, Ltd.
Specs
Output Polarity Negative
Output Voltage Type Adjustable / Variable
Package Type SOIC; Other; Soic
View Details
PMIC - Voltage Regulators - Linear - ADP3330ART-2.5-RL7 - Lingto Electronic Limited
Specs
Special Features Shutdown (Inhibit) Pin; ErrorFlag; Error Flag, Shutdown
IOUT 0.2000 amps
View Details