Renesas Electronics Corporation 250mA Single LDO with Low IQ, Low Noise and High PSRR LDO ISL9021AIIMZ-T

Description
The ISL9021A is a single LDO, which provides high performance, low input voltage and high PSRR. It delivers guaranteed continuous 250mA load current and is stable with 1µF to 4.7µF of output capacitance (±30%) with an ESR range of 5m? to 400m?.brbr The input voltage range for the ISL9021A is between 1.5V to 5.5V and the output voltage comes in many fixed voltage options with ±1.8% accuracy over-temperature, line and load ranges. The ISL9021A has typical PSRR of 75dB @ 10kHz and 50dB @ 1MHz.brbr The reverse current protection feature prevents current from flowing back to the power source when the output voltage is pulled higher than the input.brbr The ISL9021A is offered in tiny 4-bump 0.975mmx1.155mm WLCSP and 1.6mmx1.6mm 6 Ld µTDFN packages.
Request a Quote Datasheet
Description
The ISL9021A is a single LDO, which provides high performance, low input voltage and high PSRR. It delivers guaranteed continuous 250mA load current and is stable with 1µF to 4.7µF of output capacitance (±30%) with an ESR range of 5m? to 400m?.brbr The input voltage range for the ISL9021A is between 1.5V to 5.5V and the output voltage comes in many fixed voltage options with ±1.8% accuracy over-temperature, line and load ranges. The ISL9021A has typical PSRR of 75dB @ 10kHz and 50dB @ 1MHz.brbr The reverse current protection feature prevents current from flowing back to the power source when the output voltage is pulled higher than the input.brbr The ISL9021A is offered in tiny 4-bump 0.975mmx1.155mm WLCSP and 1.6mmx1.6mm 6 Ld µTDFN packages.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
250mA Single LDO with Low I<sub>Q</sub>, Low Noise and High PSRR LDO - ISL9021AIIMZ-T - Renesas Electronics Corporation
Milpitas, CA, USA
250mA Single LDO with Low IQ, Low Noise and High PSRR LDO
ISL9021AIIMZ-T
250mA Single LDO with Low IQ, Low Noise and High PSRR LDO ISL9021AIIMZ-T
The ISL9021A is a single LDO, which provides high performance, low input voltage and high PSRR. It delivers guaranteed continuous 250mA load current and is stable with 1µF to 4.7µF of output capacitance (±30%) with an ESR range of 5m? to 400m?.brbr The input voltage range for the ISL9021A is between 1.5V to 5.5V and the output voltage comes in many fixed voltage options with ±1.8% accuracy over-temperature, line and load ranges. The ISL9021A has typical PSRR of 75dB @ 10kHz and 50dB @ 1MHz.brbr The reverse current protection feature prevents current from flowing back to the power source when the output voltage is pulled higher than the input.brbr The ISL9021A is offered in tiny 4-bump 0.975mmx1.155mm WLCSP and 1.6mmx1.6mm 6 Ld µTDFN packages.

The ISL9021A is a single LDO, which provides high performance, low input voltage and high PSRR. It delivers guaranteed continuous 250mA load current and is stable with 1µF to 4.7µF of output capacitance (±30%) with an ESR range of 5m? to 400m?.brbr The input voltage range for the ISL9021A is between 1.5V to 5.5V and the output voltage comes in many fixed voltage options with ±1.8% accuracy over-temperature, line and load ranges. The ISL9021A has typical PSRR of 75dB @ 10kHz and 50dB @ 1MHz.brbr The reverse current protection feature prevents current from flowing back to the power source when the output voltage is pulled higher than the input.brbr The ISL9021A is offered in tiny 4-bump 0.975mmx1.155mm WLCSP and 1.6mmx1.6mm 6 Ld µTDFN packages.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - ISL9021AIIMZ-T-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
ISL9021AIIMZ-T-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators ISL9021AIIMZ-T-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 4-WLCSP (1.16x0.98)

Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 4-WLCSP (1.16x0.98)

Buy Now Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
ISL9021AIIMZ-T
LDO Voltage Regulators ISL9021AIIMZ-T
LDO Voltage Regulators W/LW NOISE HI PSRR LW IQ 1 2 X 1 0

LDO Voltage Regulators W/LW NOISE HI PSRR LW IQ 1 2 X 1 0

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - ISL9021AIIMZ-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
ISL9021AIIMZ-T
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear ISL9021AIIMZ-T
IC REG LINEAR 3V 250MA 4WLCSP

IC REG LINEAR 3V 250MA 4WLCSP

Supplier's Site
PMIC - Voltage Regulators - Linear - ISL9021AIIMZ-T - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
ISL9021AIIMZ-T
PMIC - Voltage Regulators - Linear ISL9021AIIMZ-T
IC REG LINEAR 3V 250MA 4WLCSP

IC REG LINEAR 3V 250MA 4WLCSP

Supplier's Site Datasheet

Technical Specifications

  Renesas Electronics Corporation DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number ISL9021AIIMZ-T ISL9021AIIMZ-T-ND ISL9021AIIMZ-T ISL9021AIIMZ-T ISL9021AIIMZ-T
Product Name 250mA Single LDO with Low IQ, Low Noise and High PSRR LDO Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LDO Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed
Package Type Other; DFN Other; 4-UFBGA, WLCSP
Output Voltage 0.9000 to 3.3 volts 3 volts 3 volts
IOUT 0.2500 amps 0.2500 amps 0.2500 amps 0.2500 amps
VIN 1.5 to 5.5 volts 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - 7139556P - RS Components, Ltd.
Specs
Output Polarity Positive
Package Type Other; TO-252
IQ 0.0041 amps
View Details
Motor Drivers, Controllers - A5979GLPTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
IOUT 2.8 amps
VIN 3 to 5.5 volts
View Details
TPS7A4501-SP Wide Vin Low-Dropout Voltage Regulator - 5962-1222402VHA - Texas Instruments
Specs
Output Voltage Type Adjustable / Variable
Package Type Other; CFP,XCEPT
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Reverse Current Protection,Thermal Shutdown
View Details
PMIC - Voltage Regulators - Linear - ADP3335ARM-1.8-RL - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
Special Features Shutdown (Inhibit) Pin; Shutdown
IOUT 0.5000 amps
View Details