ISL9016 is a high performance dual LDO capable of providing up to 150mA current on each channel. It features a low standby current and very high PSRR and is stable with output capacitance of 1µF to 4.7µF with an ESR of up to 200m?.brbr The device integrates a separate enable function for each output. The quiescent current is typically 49µA when only one LDO is enabled and typically 80µA when both LDOs are enabled. When both LDOs are under shutdown condition, the drawing current is typically less than 1µA.brbr ISL9016 provides a wide input voltage range from 1.8V to 6.5V. It also has a high PSRR of 80dB at 1kHz and 45dB at 1MHz. ISL9016 also provides output current limit, overheat protection, reverse current protection, as well as excellent load transient response.brbr ISL9016 is offered in a tiny 1.6mmx1.6mm 6 Ld µTDFN package. Output voltage options are available from 1.2V to 3.3V. Several combinations of voltage outputs are standard and others may be available upon request.
Manufacturer: Intersil
Win Source Part Number: 1048944-ISL9016IRUNC
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 2
Output Type: Fixed
Control Features: Enable
Output Current: 150mA, 150mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 6-UTDFN (1.6x1.6)
Maximum Input Voltage: 6.5V
Nominal Output Voltage (Min/Fixed): 3.3V, 1.8V
Dropout Voltage-Max: 0.2V @ 150mA,
Operating Supply Current: 67μA to 100μA
Protection Features: Over Current, Over Temperature, Soft Start, Under Voltage Lockout (UVLO)
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-UTDFN (1.6x1.6)
Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-UTDFN (1.6x1.6)
IC REG LINEAR 3.3V/1.8V 6UTDFN Product overview: ISL9016IRUNCZ-T from Renesas Electronics Corporation is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 1.8V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 1.8V, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-ISL9016IRUNCZ-T can be used for catalog matching and distributor lookup.
Pb-free Dual LDO w/Low Noise, High PSRR,
Pb-free Dual LDO w/Low Noise, High PSRR,
Pb-free Dual LDO w/Low Noise, High PSRR,
IC REG LINEAR 3.3V/1.8V 6UTDFN
LDO Voltage Regulators DLLDO W/LW NOISE HI PSRR LW IQ 1 6 X 1 6
IC REG LINEAR 3.3V/1.8V 6UTDFN
| Renesas Electronics Corporation | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | ISL9016IRUNCZ-T | 1048944-ISL9016IRUNCZ-T | ISL9016IRUNCZ-TTR-ND | 776-ISL9016IRUNCZ-T | 2638986P | ISL9016IRUNCZ-T | ISL9016IRUNCZ-T | ISL9016IRUNCZ-T |
| Product Name | 150mA Dual LDO with Low Noise, High PSRR, and Low IQ | PMIC - PMIC - Voltage Regulators - Linear - ISL9016IRUNCZ-T | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 3.3V 1.8V Voltage Regulator IC | Voltage Regulators | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | Fixed | ||||
| Package Type | Other; DFN | Other; 6-UTDFN (1.6x1.6) | Other; 6-UFDFN Exposed Pad | Other; Tape & Reel (TR) | ||||
| Output Voltage | 1.2 to 3.3 volts | 3.3 to 1.8 volts | 1.8 to 3.3 volts | 1.8 to 3.3 volts | 3.3 volts | |||
| IOUT | 0.1500 amps | 0.1500 amps | 0.1500 amps | 1 amps | 0.1500 amps | 0.1500 amps | ||
| VIN | 1.8 to 6.5 volts | 6.5 volts | 6.5 volts | 6.5 volts |