Renesas Electronics Corporation 150mA Dual LDO with Low Noise, High PSRR, and Low IQ ISL9016IRUMCZ-T

Description
ISL9016 is a high performance dual LDO capable of providing up to 150mA current on each channel. It features a low standby current and very high PSRR and is stable with output capacitance of 1µF to 4.7µF with an ESR of up to 200m?.brbr The device integrates a separate enable function for each output. The quiescent current is typically 49µA when only one LDO is enabled and typically 80µA when both LDOs are enabled. When both LDOs are under shutdown condition, the drawing current is typically less than 1µA.brbr ISL9016 provides a wide input voltage range from 1.8V to 6.5V. It also has a high PSRR of 80dB at 1kHz and 45dB at 1MHz. ISL9016 also provides output current limit, overheat protection, reverse current protection, as well as excellent load transient response.brbr ISL9016 is offered in a tiny 1.6mmx1.6mm 6 Ld µTDFN package. Output voltage options are available from 1.2V to 3.3V. Several combinations of voltage outputs are standard and others may be available upon request.
Request a Quote Datasheet
Description
ISL9016 is a high performance dual LDO capable of providing up to 150mA current on each channel. It features a low standby current and very high PSRR and is stable with output capacitance of 1µF to 4.7µF with an ESR of up to 200m?.brbr The device integrates a separate enable function for each output. The quiescent current is typically 49µA when only one LDO is enabled and typically 80µA when both LDOs are enabled. When both LDOs are under shutdown condition, the drawing current is typically less than 1µA.brbr ISL9016 provides a wide input voltage range from 1.8V to 6.5V. It also has a high PSRR of 80dB at 1kHz and 45dB at 1MHz. ISL9016 also provides output current limit, overheat protection, reverse current protection, as well as excellent load transient response.brbr ISL9016 is offered in a tiny 1.6mmx1.6mm 6 Ld µTDFN package. Output voltage options are available from 1.2V to 3.3V. Several combinations of voltage outputs are standard and others may be available upon request.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
150mA Dual LDO with Low Noise, High PSRR, and Low I<sub>Q</sub> - ISL9016IRUMCZ-T - Renesas Electronics Corporation
Milpitas, CA, USA
150mA Dual LDO with Low Noise, High PSRR, and Low IQ
ISL9016IRUMCZ-T
150mA Dual LDO with Low Noise, High PSRR, and Low IQ ISL9016IRUMCZ-T
ISL9016 is a high performance dual LDO capable of providing up to 150mA current on each channel. It features a low standby current and very high PSRR and is stable with output capacitance of 1µF to 4.7µF with an ESR of up to 200m?.brbr The device integrates a separate enable function for each output. The quiescent current is typically 49µA when only one LDO is enabled and typically 80µA when both LDOs are enabled. When both LDOs are under shutdown condition, the drawing current is typically less than 1µA.brbr ISL9016 provides a wide input voltage range from 1.8V to 6.5V. It also has a high PSRR of 80dB at 1kHz and 45dB at 1MHz. ISL9016 also provides output current limit, overheat protection, reverse current protection, as well as excellent load transient response.brbr ISL9016 is offered in a tiny 1.6mmx1.6mm 6 Ld µTDFN package. Output voltage options are available from 1.2V to 3.3V. Several combinations of voltage outputs are standard and others may be available upon request.

ISL9016 is a high performance dual LDO capable of providing up to 150mA current on each channel. It features a low standby current and very high PSRR and is stable with output capacitance of 1µF to 4.7µF with an ESR of up to 200m?.brbr The device integrates a separate enable function for each output. The quiescent current is typically 49µA when only one LDO is enabled and typically 80µA when both LDOs are enabled. When both LDOs are under shutdown condition, the drawing current is typically less than 1µA.brbr ISL9016 provides a wide input voltage range from 1.8V to 6.5V. It also has a high PSRR of 80dB at 1kHz and 45dB at 1MHz. ISL9016 also provides output current limit, overheat protection, reverse current protection, as well as excellent load transient response.brbr ISL9016 is offered in a tiny 1.6mmx1.6mm 6 Ld µTDFN package. Output voltage options are available from 1.2V to 3.3V. Several combinations of voltage outputs are standard and others may be available upon request.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - ISL9016IRUMCZ-T-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
ISL9016IRUMCZ-T-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators ISL9016IRUMCZ-T-ND
Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-UTDFN (1.6x1.6)

Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-UTDFN (1.6x1.6)

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - ISL9016IRUMCZ-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
ISL9016IRUMCZ-T
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear ISL9016IRUMCZ-T
IC REG LINEAR 3V/1.8V 6UTDFN

IC REG LINEAR 3V/1.8V 6UTDFN

Supplier's Site
PMIC - Voltage Regulators - Linear - ISL9016IRUMCZ-T - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
ISL9016IRUMCZ-T
PMIC - Voltage Regulators - Linear ISL9016IRUMCZ-T
IC REG LINEAR 3V/1.8V 6UTDFN

IC REG LINEAR 3V/1.8V 6UTDFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
ISL9016IRUMCZ-T
LDO Voltage Regulators ISL9016IRUMCZ-T
LDO Voltage Regulators DLLDO W/LW NOISE HI PSRR LW IQ 1 6 X 1 6

LDO Voltage Regulators DLLDO W/LW NOISE HI PSRR LW IQ 1 6 X 1 6

Buy Now Datasheet

Technical Specifications

  Renesas Electronics Corporation DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number ISL9016IRUMCZ-T ISL9016IRUMCZ-T-ND ISL9016IRUMCZ-T ISL9016IRUMCZ-T ISL9016IRUMCZ-T
Product Name 150mA Dual LDO with Low Noise, High PSRR, and Low IQ Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear LDO Voltage Regulators
Output Voltage Type Fixed Fixed
Package Type Other; DFN Other; 6-UFDFN Exposed Pad
Output Voltage 1.2 to 3.3 volts 1.8 to 3 volts 3 volts
IOUT 0.1500 amps 0.1500 amps 0.1500 amps 0.1500 amps
VIN 1.8 to 6.5 volts 6.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - 2444534P - RS Components, Ltd.
Specs
Package Type SOT89; Other; SOT-89-3
IOUT 0.1000 amps
IQ 0.0060 amps
View Details
Power Distribution Switches, Load Drivers - UDN2559EB - ODG (Origin Data Global)
Specs
Package Type Other; 28-LCC (J-Lead)
Special Features Multiple Outputs
VIN 4.75 to 5.25 volts
View Details
 - CA3085AE - Rochester Electronics
Specs
Package Type DIP; Other; PDIP8
View Details
4 suppliers
Battery Chargers - BQ24050DSQT - ODG (Origin Data Global)
Specs
Package Type Other; 10-WFDFN Exposed Pad
Operating Temperature 0 to 125 C (32 to 257 F)
View Details