The ISL9016A is a high performance dual LDO capable of providing up to 150mA current on each channel. It features a low standby current and very high PSRR and is stable with output capacitance of 1µF to 4.7µF with an ESR of up to 200mO.
The device integrates a separate enable function for each output. The quiescent current is typically 49µA when only one LDO is enabled and typically 80µA when both LDOs are enabled. When both LDOs are under shutdown condition, the drawing current is typically less than 1µA.
The ISL9016A provides a wide input voltage range from 1.8V to 6.5V. It also has a high PSRR of 80dB at 1kHz and 45dB at 1MHz. The ISL9016A also provides output current limit, overheat protection, reverse current protection, as well as excellent load transient response.
The ISL9016A is offered in a tiny 1.6mmx1.6mm 6 Ld UTDFN package. Output voltage options are available from 1.2V to 2.8V. Several combinations of voltage outputs are standard and others may be available upon request.
IC REG LIN 3.3/1.8V 150MA 6UTDFN
IC REG LIN 3.3/1.8V 150MA 6UTDFN
LDO Voltage Regulators Pb-free Dual LDO 1.6 x 1.6 uTDFN, with the soft start design
| Renesas Electronics Corporation | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | ISL9016AIRUNCZ-T | ISL9016AIRUNCZ-T | ISL9016AIRUNCZ-T | ISL9016AIRUNCZ-T |
| Product Name | 150mA Dual LDO with Low Noise, High PSRR and Low IQ | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators |
| Output Voltage Type | Fixed | |||
| Package Type | Other; DFN | |||
| Output Voltage | 1.2 to 2.8 volts | 3.3 volts | ||
| IOUT | 0.1500 amps | 0.1500 amps | 0.1500 amps | |
| VIN | 1.8 to 6.5 volts |