Renesas Electronics Corporation 3V 0.3A LDO Voltage Regulator IC ISL9014IRMMZ

Description
Fixed Positive LDO Regulator, 2 Output, 3V1, 3V2, CMOS, PDSO10
Request a Quote Datasheet
Description
Fixed Positive LDO Regulator, 2 Output, 3V1, 3V2, CMOS, PDSO10
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ISL9014IRMMZ - Rochester Electronics
Newburyport, MA, United States
Fixed Positive LDO Regulator, 2 Output, 3V1, 3V2, CMOS, PDSO10

Fixed Positive LDO Regulator, 2 Output, 3V1, 3V2, CMOS, PDSO10

Supplier's Site Datasheet
Singapore, Singapore
3V 0.3A LDO Voltage Regulator IC
776-ISL9014IRMMZ
3V 0.3A LDO Voltage Regulator IC 776-ISL9014IRMMZ
IC REG LDO 3V 0.3A 10DFN Product overview: ISL9014IRMMZ from Intersil is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3V, 0.3A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 0.3A, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-ISL9014IRMMZ can be used for catalog matching and distributor lookup.

IC REG LDO 3V 0.3A 10DFN Product overview: ISL9014IRMMZ from Intersil is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3V, 0.3A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 0.3A, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-ISL9014IRMMZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - ISL9014IRMMZ - 040888-ISL9014IRMMZ - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - ISL9014IRMMZ
040888-ISL9014IRMMZ
PMIC - PMIC - Voltage Regulators - Linear - ISL9014IRMMZ 040888-ISL9014IRMMZ
Manufacturer: Intersil Win Source Part Number: 040888-ISL9014IRMMZ Packaging: Cut Reel Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.2V @ 300mA Number of Regulators: 2 Output Type: Fixed Control Features: Enable Output Current: 300mA, 300mA Output Voltage: 3V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 10-DFN (3x3) Maximum Input Voltage: 6.5V Nominal Output Voltage (Min/Fixed): 3V, 3V Dropout Voltage-Max: 0.2V @ 150mA, 0.325V @ 300mA Operating Supply Current: 40μA to 60μA Protection Features: Over Current, Over Temperature, Soft Start, Under Voltage Lockout (UVLO) Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: Intersil
Win Source Part Number: 040888-ISL9014IRMMZ
Packaging: Cut Reel
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.2V @ 300mA
Number of Regulators: 2
Output Type: Fixed
Control Features: Enable
Output Current: 300mA, 300mA
Output Voltage: 3V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 10-DFN (3x3)
Maximum Input Voltage: 6.5V
Nominal Output Voltage (Min/Fixed): 3V, 3V
Dropout Voltage-Max: 0.2V @ 150mA, 0.325V @ 300mA
Operating Supply Current: 40μA to 60μA
Protection Features: Over Current, Over Temperature, Soft Start, Under Voltage Lockout (UVLO)
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - ISL9014IRMMZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
ISL9014IRMMZ
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear ISL9014IRMMZ
IC REG LINEAR 300MA 10DFN

IC REG LINEAR 300MA 10DFN

Supplier's Site

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number ISL9014IRMMZ 776-ISL9014IRMMZ 040888-ISL9014IRMMZ ISL9014IRMMZ
Product Name 3V 0.3A LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - ISL9014IRMMZ Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Package Type Other; SOLCC10 Other; DFN Other; 10-DFN (3x3)
Output Voltage Type Fixed Fixed; Fixed
Output Voltage 3 volts 3 volts
IOUT 0.3000 amps 0.3000 amps 0.3000 amps
Dropout Voltage 0.2000 volts 0.2000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - 2444551 - RS Components, Ltd.
Specs
Package Type Other; TO-252-3-L1
IOUT 0.5000 amps
IQ 0.0060 amps
View Details
Motor Drivers, Controllers - A3968SLBTR-T - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 16-PowerSOIC (0.295", 7.50mm Width)
IOUT 0.6500 amps
VIN 4.75 to 5.5 volts
View Details
Buck 2.5V LDO Voltage Regulator IC - 85-BQ25121AYFPR - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
PMIC - PMIC - Voltage Regulators - Linear - ADP162ACBZ-4.2-R7 - 910618-ADP162ACBZ-4.2-R7 - Win Source Electronics
Specs
Output Polarity Positive
Package Type Other; 4-WLCSP (0.96x0.96)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details