Fixed Positive LDO Regulator, 2 Output, 2.85V1, 2.8V2, PDSO10
Manufacturer: Intersil
Win Source Part Number: 777474-ISL9014IRKJZ-
Operating Temperature Range: -40°C ~ 85°C
Package: 10-VFDFN Exposed Pad
Mounting: SMD
Number of Regulators: 2
Output Type: Fixed
Control Features: Enable
Part Status: Obsolete(EOL)
Output Configuration: Positive
Output Current: 300mA, 300mA
Family Name: ISL9014
Output Voltage: 2.85V, 2.8V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 40μA ~ 60μA
Protection Features: Over Current, Over Temperature, Soft Start, Under Voltage Lockout (UVLO)
Manufacturer Package: 10-DFN (3x3)
Voltage Input MAX: 6.5V
Voltage Dropout (Maximum): 0.2V @ 150mA, 0.4V @ 300mA
Alternative Parts (Cross-Reference): XC6421AB33ER-G; MIC2213-GNBML; R5326K013B-TR; XC6415BB05MR;
Introduction Date: December 17, 2002
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Quantity per package: 1
IC REG LDO 2.85V/2.8V 0.3A 10DFN Product overview: ISL9014IRKJZ-T from Renesas Electronics Corporation is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.85V, 2.8V, 0.3A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.85V, 2.8V, 0.3A, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-ISL9014IRKJZ-T can be used for catalog matching and distributor lookup.
IC REG LDO 2.85V/2.8V 0.3A 10DFN
IC REG LINEAR 300MA 10DFN
| Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | ISL9014IRKJZ-T | 777474-ISL9014IRKJZ-T | 776-ISL9014IRKJZ-T | ISL9014IRKJZ-T | ISL9014IRKJZ-T |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - ISL9014IRKJZ-T | 2.85V 2.8V 0.3A LDO Voltage Regulator IC | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | |
| Package Type | Other; SOLCC10 | Other; 10-VFDFN Exposed Pad | Other; Cut Tape (CT) | ||
| Regulator Type | Low Dropout | Low Dropout | |||
| Output Polarity | Positive | ||||
| Output Voltage Type | Fixed; Fixed | ||||
| Life Cycle Stage | PhaseOut; Obsolete(EOL) |