Manufacturer: Intersil Corporation
Win Source Part Number: 1190441-ISL9014IRKCZ
Manufacturer Homepage: www.intersil.com/cda
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
IC REG LDO 2.85V/1.8V 10DFN Product overview: ISL9014IRKCZ from Intersil is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.85V, 1.8V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.85V, 1.8V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-ISL9014IRKCZ can be used for catalog matching and distributor lookup.
Fixed Positive LDO Regulator, 2 Output, 2.85V1, 1.8V2, CMOS, PDSO10
IC REG LDO 2.85V/1.8V 10DFN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Utmel Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators |
| Product Number | 1190441-ISL9014IRKCZ | 699-ISL9014IRKCZ | ISL9014IRKCZ | 391-ISL9014IRKCZ |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - ISL9014IRKCZ | 2.85V 1.8V LDO Voltage Regulator IC | IC REG LDO 2.85V/1.8V 10DFN | |
| Regulator Type | Low Dropout | |||
| Output Voltage Type | Fixed | Fixed; Fixed | ||
| Package Type | Other; DFN | Other; SOLCC10 | Other; DFN | |
| Output Voltage | 1.8 volts |