Renesas Electronics Corporation 2.85V 1.8V 0.3A LDO Voltage Regulator IC ISL9014IRKCZ-T

Description
IC REG LDO 2.85V/1.8V 0.3A 10DFN Product overview: ISL9014IRKCZ-T from Renesas Electronics Corporation is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.85V, 1.8V, 0.3A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.85V, 1.8V, 0.3A, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-ISL9014IRKCZ-T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LDO 2.85V/1.8V 0.3A 10DFN Product overview: ISL9014IRKCZ-T from Renesas Electronics Corporation is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.85V, 1.8V, 0.3A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.85V, 1.8V, 0.3A, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-ISL9014IRKCZ-T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2.85V 1.8V 0.3A LDO Voltage Regulator IC
776-ISL9014IRKCZ-T
2.85V 1.8V 0.3A LDO Voltage Regulator IC 776-ISL9014IRKCZ-T
IC REG LDO 2.85V/1.8V 0.3A 10DFN Product overview: ISL9014IRKCZ-T from Renesas Electronics Corporation is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.85V, 1.8V, 0.3A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.85V, 1.8V, 0.3A, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-ISL9014IRKCZ-T can be used for catalog matching and distributor lookup.

IC REG LDO 2.85V/1.8V 0.3A 10DFN Product overview: ISL9014IRKCZ-T from Renesas Electronics Corporation is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.85V, 1.8V, 0.3A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.85V, 1.8V, 0.3A, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-ISL9014IRKCZ-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - ISL9014IRKCZ-T - 777472-ISL9014IRKCZ-T - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - ISL9014IRKCZ-T
777472-ISL9014IRKCZ-T
PMIC - PMIC - Voltage Regulators - Linear - ISL9014IRKCZ-T 777472-ISL9014IRKCZ-T
Manufacturer: Intersil Win Source Part Number: 777472-ISL9014IRKCZ- T Operating Temperature Range: -40°C ~ 85°C Package: 10-VFDFN Exposed Pad Mounting: SMD Number of Regulators: 2 Output Type: Fixed Control Features: Enable Part Status: Obsolete(EOL) Output Configuration: Positive Output Current: 300mA, 300mA Family Name: ISL9014 Output Voltage: 2.85V, 1.8V Categories: Integrated Circuits (ICs) Operating Supply Current: 40μA ~ 60μA PSRR: -, 70dB ~ 40dB (1kHz ~ 100kHz) Protection Features: Over Current, Over Temperature, Soft Start, Under Voltage Lockout (UVLO) Manufacturer Package: 10-DFN (3x3) Voltage Input MAX: 6.5V Voltage Dropout (Maximum): 0.2V @ 150mA, Alternative Parts (Cross-Reference): MIC2213-GNBML; XC6415CCA9MR-G; XC6420AB67MR-G; XC6420AB677R-G; Introduction Date: December 17, 2002 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: Intersil
Win Source Part Number: 777472-ISL9014IRKCZ-T
Operating Temperature Range: -40°C ~ 85°C
Package: 10-VFDFN Exposed Pad
Mounting: SMD
Number of Regulators: 2
Output Type: Fixed
Control Features: Enable
Part Status: Obsolete(EOL)
Output Configuration: Positive
Output Current: 300mA, 300mA
Family Name: ISL9014
Output Voltage: 2.85V, 1.8V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 40μA ~ 60μA
PSRR: -, 70dB ~ 40dB (1kHz ~ 100kHz)
Protection Features: Over Current, Over Temperature, Soft Start, Under Voltage Lockout (UVLO)
Manufacturer Package: 10-DFN (3x3)
Voltage Input MAX: 6.5V
Voltage Dropout (Maximum): 0.2V @ 150mA,
Alternative Parts (Cross-Reference): MIC2213-GNBML; XC6415CCA9MR-G; XC6420AB67MR-G; XC6420AB677R-G;
Introduction Date: December 17, 2002
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - ISL9014IRKCZ-T - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
ISL9014IRKCZ-T
PMIC - Voltage Regulators - Linear ISL9014IRKCZ-T
IC REG LDO 2.85V/1.8V 0.3A 10DFN

IC REG LDO 2.85V/1.8V 0.3A 10DFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - ISL9014IRKCZ-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
ISL9014IRKCZ-T
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear ISL9014IRKCZ-T
IC REG LINEAR 300MA 10DFN

IC REG LINEAR 300MA 10DFN

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 776-ISL9014IRKCZ-T 777472-ISL9014IRKCZ-T ISL9014IRKCZ-T ISL9014IRKCZ-T
Product Name 2.85V 1.8V 0.3A LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - ISL9014IRKCZ-T PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Package Type Other; Cut Tape (CT) Other; 10-VFDFN Exposed Pad
IOUT 0.3000 amps 0.3000 amps 0.3000 amps 0.3000 amps
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Regulator Type Low Dropout Low Dropout
Output Polarity Positive
Unlock Full Specs
to access all available technical data