Renesas Electronics Corporation Dual DFN LDO Voltage Regulator IC ISL9014IRJNZ-T

Description
Fixed Positive LDO Regulator, 2 Output, 2.8V1, 3.3V2, CMOS, PDSO10
Request a Quote Datasheet
Description
Fixed Positive LDO Regulator, 2 Output, 2.8V1, 3.3V2, CMOS, PDSO10
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ISL9014IRJNZ-T - Rochester Electronics
Newburyport, MA, United States
Fixed Positive LDO Regulator, 2 Output, 2.8V1, 3.3V2, CMOS, PDSO10

Fixed Positive LDO Regulator, 2 Output, 2.8V1, 3.3V2, CMOS, PDSO10

Supplier's Site Datasheet
Singapore, Singapore
Dual DFN LDO Voltage Regulator IC
776-ISL9014IRJNZ-T
Dual DFN LDO Voltage Regulator IC 776-ISL9014IRJNZ-T
DUAL OUTPUT, FIXED POSITIVE LDO REGULATOR, PDSO10, 3 X 3 MM, ROHS COMPLIANT, PLASTIC, MO-229WEED-3, DFN-10 Product overview: ISL9014IRJNZ-T from Intersil is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, LDO, DFN. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, DFN, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-ISL9014IRJNZ-T can be used for catalog matching and distributor lookup.

DUAL OUTPUT, FIXED POSITIVE LDO REGULATOR, PDSO10, 3 X 3 MM, ROHS COMPLIANT, PLASTIC, MO-229WEED-3, DFN-10 Product overview: ISL9014IRJNZ-T from Intersil is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, LDO, DFN. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, DFN, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-ISL9014IRJNZ-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - 1320160-ISL9014IRJNZ-T - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
1320160-ISL9014IRJNZ-T
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear 1320160-ISL9014IRJNZ-T
Manufacturer: Intersil Win Source Part Number: 1320160-ISL9014IRJNZ -T Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear Packaging: Bulk Standard Package: 6,000 Mounting: Surface Mount Current - Output: 300mA Number of Regulators: 2 Supplier Device Package: 10-DFN (3x3) Temperature Range - Operating: -40°C ~ 85°C Case / Package: 10-VFDFN Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 80 HTSUS: 8542.39.0001 Other Part Number: 2156-ISL9014IRJNZ-T- ILTR-ND,2156-ISL9014 IRJNZ-T,HARISLISL901 4IRJNZ-T Product Status: Obsolete RoHS Status: ROHS3 Compliant

Manufacturer: Intersil
Win Source Part Number: 1320160-ISL9014IRJNZ-T
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear
Packaging: Bulk
Standard Package: 6,000
Mounting: Surface Mount
Current - Output: 300mA
Number of Regulators: 2
Supplier Device Package: 10-DFN (3x3)
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 10-VFDFN Exposed Pad
ECCN: EAR99
Fake Threat In the Open Market: 80
HTSUS: 8542.39.0001
Other Part Number: 2156-ISL9014IRJNZ-T-ILTR-ND,2156-ISL9014IRJNZ-T,HARISLISL9014IRJNZ-T
Product Status: Obsolete
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - ISL9014IRJNZ-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
ISL9014IRJNZ-T
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear ISL9014IRJNZ-T
IC REG LINEAR 300MA 10DFN

IC REG LINEAR 300MA 10DFN

Supplier's Site

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number ISL9014IRJNZ-T 776-ISL9014IRJNZ-T 1320160-ISL9014IRJNZ-T ISL9014IRJNZ-T
Product Name Dual DFN LDO Voltage Regulator IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Package Type Other; SOLCC10 Other; DFN Other; 10-VFDFN Exposed Pad
Output Voltage Type Fixed
Output Voltage 3.3 volts
IOUT 0.3000 amps 0.3000 amps
Unlock Full Specs
to access all available technical data