Renesas Electronics Corporation PMIC - PMIC - Voltage Regulators - Linear - ISL9014IRJMZ-T ISL9014IRJMZ-T

Description
Manufacturer: Intersil Win Source Part Number: 777471-ISL9014IRJMZ- T Operating Temperature Range: -40°C ~ 85°C Package: 10-VFDFN Exposed Pad Mounting: SMD Number of Regulators: 2 Output Type: Fixed Control Features: Enable Part Status: Obsolete(EOL) Output Configuration: Positive Output Current: 300mA, 300mA Family Name: ISL9014 Output Voltage: 2.8V, 3V Categories: Integrated Circuits (ICs) Operating Supply Current: 40μA ~ 60μA Protection Features: Over Current, Over Temperature, Soft Start, Under Voltage Lockout (UVLO) Manufacturer Package: 10-DFN (3x3) Voltage Input MAX: 6.5V Voltage Dropout (Maximum): 0.2V @ 150mA, 0.325V @ 300mA Alternative Parts (Cross-Reference): LP5996SDX-3030; LP5996SD-3030; LP5996SDX-3030/NOPB; LP5996SD-3030/NOPB; Introduction Date: December 17, 2002 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 777471-ISL9014IRJMZ- T Operating Temperature Range: -40°C ~ 85°C Package: 10-VFDFN Exposed Pad Mounting: SMD Number of Regulators: 2 Output Type: Fixed Control Features: Enable Part Status: Obsolete(EOL) Output Configuration: Positive Output Current: 300mA, 300mA Family Name: ISL9014 Output Voltage: 2.8V, 3V Categories: Integrated Circuits (ICs) Operating Supply Current: 40μA ~ 60μA Protection Features: Over Current, Over Temperature, Soft Start, Under Voltage Lockout (UVLO) Manufacturer Package: 10-DFN (3x3) Voltage Input MAX: 6.5V Voltage Dropout (Maximum): 0.2V @ 150mA, 0.325V @ 300mA Alternative Parts (Cross-Reference): LP5996SDX-3030; LP5996SD-3030; LP5996SDX-3030/NOPB; LP5996SD-3030/NOPB; Introduction Date: December 17, 2002 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - ISL9014IRJMZ-T - 777471-ISL9014IRJMZ-T - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - ISL9014IRJMZ-T
777471-ISL9014IRJMZ-T
PMIC - PMIC - Voltage Regulators - Linear - ISL9014IRJMZ-T 777471-ISL9014IRJMZ-T
Manufacturer: Intersil Win Source Part Number: 777471-ISL9014IRJMZ- T Operating Temperature Range: -40°C ~ 85°C Package: 10-VFDFN Exposed Pad Mounting: SMD Number of Regulators: 2 Output Type: Fixed Control Features: Enable Part Status: Obsolete(EOL) Output Configuration: Positive Output Current: 300mA, 300mA Family Name: ISL9014 Output Voltage: 2.8V, 3V Categories: Integrated Circuits (ICs) Operating Supply Current: 40μA ~ 60μA Protection Features: Over Current, Over Temperature, Soft Start, Under Voltage Lockout (UVLO) Manufacturer Package: 10-DFN (3x3) Voltage Input MAX: 6.5V Voltage Dropout (Maximum): 0.2V @ 150mA, 0.325V @ 300mA Alternative Parts (Cross-Reference): LP5996SDX-3030; LP5996SD-3030; LP5996SDX-3030/NOPB; LP5996SD-3030/NOPB; Introduction Date: December 17, 2002 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: Intersil
Win Source Part Number: 777471-ISL9014IRJMZ-T
Operating Temperature Range: -40°C ~ 85°C
Package: 10-VFDFN Exposed Pad
Mounting: SMD
Number of Regulators: 2
Output Type: Fixed
Control Features: Enable
Part Status: Obsolete(EOL)
Output Configuration: Positive
Output Current: 300mA, 300mA
Family Name: ISL9014
Output Voltage: 2.8V, 3V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 40μA ~ 60μA
Protection Features: Over Current, Over Temperature, Soft Start, Under Voltage Lockout (UVLO)
Manufacturer Package: 10-DFN (3x3)
Voltage Input MAX: 6.5V
Voltage Dropout (Maximum): 0.2V @ 150mA, 0.325V @ 300mA
Alternative Parts (Cross-Reference): LP5996SDX-3030; LP5996SD-3030; LP5996SDX-3030/NOPB; LP5996SD-3030/NOPB;
Introduction Date: December 17, 2002
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Dual DFN LDO Voltage Regulator IC
776-ISL9014IRJMZ-T
Dual DFN LDO Voltage Regulator IC 776-ISL9014IRJMZ-T
DUAL OUTPUT, FIXED POSITIVE LDO REGULATOR, PDSO10, 3 X 3 MM, ROHS COMPLIANT, PLASTIC, MO-229WEED-3, DFN-10 Product overview: ISL9014IRJMZ-T from Intersil is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, LDO, DFN. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, DFN, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-ISL9014IRJMZ-T can be used for catalog matching and distributor lookup.

DUAL OUTPUT, FIXED POSITIVE LDO REGULATOR, PDSO10, 3 X 3 MM, ROHS COMPLIANT, PLASTIC, MO-229WEED-3, DFN-10 Product overview: ISL9014IRJMZ-T from Intersil is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, LDO, DFN. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, DFN, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-ISL9014IRJMZ-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - ISL9014IRJMZ-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
ISL9014IRJMZ-T
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear ISL9014IRJMZ-T
IC REG LINEAR 300MA 10DFN

IC REG LINEAR 300MA 10DFN

Supplier's Site
PMIC - Voltage Regulators - Linear - ISL9014IRJMZ-T - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
ISL9014IRJMZ-T
PMIC - Voltage Regulators - Linear ISL9014IRJMZ-T
IC REG LDO 2.8V/3V 0.3A 10DFN

IC REG LDO 2.8V/3V 0.3A 10DFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 777471-ISL9014IRJMZ-T 776-ISL9014IRJMZ-T ISL9014IRJMZ-T ISL9014IRJMZ-T
Product Name PMIC - PMIC - Voltage Regulators - Linear - ISL9014IRJMZ-T Dual DFN LDO Voltage Regulator IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Regulator Type Low Dropout Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed Fixed
Package Type Other; 10-VFDFN Exposed Pad Other; DFN
Life Cycle Stage PhaseOut; Obsolete(EOL)
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A3949SLBTR-T - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 16-PowerSOIC (0.295", 7.50mm Width)
IOUT 2.8 amps
VIN 8 to 36 volts
View Details
Battery Chargers - BQ24196RGER - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Regulators - 1900029 - RS Components, Ltd.
Specs
Output Polarity Positive
Output Voltage Type Fixed
Package Type SOIC; Other; Soic
View Details
PMIC - Voltage Regulators - Linear - CA0723EX - Lingto Electronic Limited
Specs
Special Features Internal Current Limit; Current Limit
IOUT 0.1500 amps
View Details