DUAL OUTPUT, FIXED POSITIVE LDO REGULATOR, PDSO10, 3 X 3 MM, ROHS COMPLIANT, PLASTIC, MO-229WEED-3, DFN-10 Product overview: ISL9014IRJCZ-T from Intersil is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, LDO, DFN. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, DFN, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-ISL9014IRJCZ-T can be used for catalog matching and distributor lookup.
Manufacturer: Intersil
Win Source Part Number: 070154-ISL9014IRJCZ-
Packaging: Cut Reel
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.25V @ 300mA,
Number of Regulators: 2
Output Type: Fixed
Control Features: Enable
Output Current: 300mA, 300mA
Output Voltage: 2.8V, 1.8V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 10-DFN (3x3)
Maximum Input Voltage: 6.5V
Nominal Output Voltage (Min/Fixed): 2.8V, 1.8V
Dropout Voltage-Max: 0.2V @ 150mA,
Operating Supply Current: 40μA to 60μA
PSRR: -, 70dB to 40dB (1kHz to 100kHz)
Protection Features: Over Current, Over Temperature, Soft Start, Under Voltage Lockout (UVLO)
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
IC REG LDO 2.8V/1.8V 0.3A 10DFN
IC REG LINEAR 300MA 10DFN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 776-ISL9014IRJCZ-T | 070154-ISL9014IRJCZ-T | ISL9014IRJCZ-T | ISL9014IRJCZ-T |
| Product Name | Dual DFN LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - ISL9014IRJCZ-T | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed; Fixed | ||
| Package Type | Other; DFN | Other; 10-DFN (3x3) | ||
| Output Voltage | 1.8 volts | 2.8 to 1.8 volts | ||
| IOUT | 0.3000 amps | 0.3000 amps | 0.3000 amps | 0.3000 amps |
| Dropout Voltage | 0.2500 volts | 0.2000 volts |