ISL9014A is a high performance dual LDO capable of sourcing 300mA current from both outputs. The device has a low standby current and high-PSRR and is stable with output capacitance of 1µF to 10µF with ESR of up to 200m?. A reference bypass pin allows an external capacitor for adjusting a noise filter for low noise and high PSRR applications.brbr The quiescent current is typically only 45µA with both LDOs enabled and active. Separate enable pins control each individual LDO output. When both enable pins are low, the device is in shutdown, typically drawing less than 0.1µA. Several combinations of voltage outputs are standard.brbr Output voltage options for each LDO range from 1.5V to 3.3V. Other output voltage options are available on request.
Manufacturer: Renesas Electronics America
Win Source Part Number: 922020-ISL9014AIRNNZ
Operating Temperature Range: -40°C ~ 85°C
Features: Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 10-DFN (3x3)
Package: 10-VFDFN Exposed Pad
Package: Tube
Mounting: Surface Mount
Family Name: ISL9014
Categories: Integrated Circuits (ICs)
Case / Package: 10-DFN (3x3)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC REG LINEAR 3.3V/3.3V 10DFN Product overview: ISL9014AIRNNZ from Renesas Electronics Corporation is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-ISL9014AIRNNZ can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 10-DFN (3x3)
IC REG LINEAR 3.3V/3.3V 10DFN
LDO Voltage Regulators W/ANNEAL LW NOISE HI PSRRLD 10LD 3X3 3 3V
IC REG LINEAR 3.3V/3.3V 10DFN
| Renesas Electronics Corporation | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | ISL9014AIRNNZ | 922020-ISL9014AIRNNZ | 776-ISL9014AIRNNZ | ISL9014AIRNNZ-ND | ISL9014AIRNNZ | ISL9014AIRNNZ | ISL9014AIRNNZ |
| Product Name | Dual LDO with Low Noise, Low IQ, and High PSRR | PMIC - PMIC - Voltage Regulators - Linear - ISL9014AIRNNZ | 3.3V Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed | Fixed | ||||
| Package Type | Other; DFN | Other; 10-DFN (3x3) | Other; Tube | Other; 10-VFDFN Exposed Pad | |||
| Output Voltage | 1.5 to 3.3 volts | 3.3 volts | 3.3 volts | 3.3 volts | |||
| IOUT | 0.3000 amps | 1 amps | 0.3000 amps | 0.3000 amps | 0.3000 amps | ||
| VIN | 2.3 to 6.5 volts | 6.5 volts | 6.5 volts |