Renesas Electronics Corporation Dual LDO with Low Noise, Low IQ, and High PSRR ISL9014AIRNJZ

Description
ISL9014A is a high performance dual LDO capable of sourcing 300mA current from both outputs. The device has a low standby current and high-PSRR and is stable with output capacitance of 1µF to 10µF with ESR of up to 200m?. A reference bypass pin allows an external capacitor for adjusting a noise filter for low noise and high PSRR applications.brbr The quiescent current is typically only 45µA with both LDOs enabled and active. Separate enable pins control each individual LDO output. When both enable pins are low, the device is in shutdown, typically drawing less than 0.1µA. Several combinations of voltage outputs are standard.brbr Output voltage options for each LDO range from 1.5V to 3.3V. Other output voltage options are available on request.
Request a Quote Datasheet
Description
ISL9014A is a high performance dual LDO capable of sourcing 300mA current from both outputs. The device has a low standby current and high-PSRR and is stable with output capacitance of 1µF to 10µF with ESR of up to 200m?. A reference bypass pin allows an external capacitor for adjusting a noise filter for low noise and high PSRR applications.brbr The quiescent current is typically only 45µA with both LDOs enabled and active. Separate enable pins control each individual LDO output. When both enable pins are low, the device is in shutdown, typically drawing less than 0.1µA. Several combinations of voltage outputs are standard.brbr Output voltage options for each LDO range from 1.5V to 3.3V. Other output voltage options are available on request.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual LDO with Low Noise, Low IQ, and High PSRR - ISL9014AIRNJZ - Renesas Electronics Corporation
Milpitas, CA, USA
Dual LDO with Low Noise, Low IQ, and High PSRR
ISL9014AIRNJZ
Dual LDO with Low Noise, Low IQ, and High PSRR ISL9014AIRNJZ
ISL9014A is a high performance dual LDO capable of sourcing 300mA current from both outputs. The device has a low standby current and high-PSRR and is stable with output capacitance of 1µF to 10µF with ESR of up to 200m?. A reference bypass pin allows an external capacitor for adjusting a noise filter for low noise and high PSRR applications.brbr The quiescent current is typically only 45µA with both LDOs enabled and active. Separate enable pins control each individual LDO output. When both enable pins are low, the device is in shutdown, typically drawing less than 0.1µA. Several combinations of voltage outputs are standard.brbr Output voltage options for each LDO range from 1.5V to 3.3V. Other output voltage options are available on request.

ISL9014A is a high performance dual LDO capable of sourcing 300mA current from both outputs. The device has a low standby current and high-PSRR and is stable with output capacitance of 1µF to 10µF with ESR of up to 200m?. A reference bypass pin allows an external capacitor for adjusting a noise filter for low noise and high PSRR applications.brbr The quiescent current is typically only 45µA with both LDOs enabled and active. Separate enable pins control each individual LDO output. When both enable pins are low, the device is in shutdown, typically drawing less than 0.1µA. Several combinations of voltage outputs are standard.brbr Output voltage options for each LDO range from 1.5V to 3.3V. Other output voltage options are available on request.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - ISL9014AIRNJZ-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
ISL9014AIRNJZ-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators ISL9014AIRNJZ-ND
Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 10-DFN (3x3)

Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 10-DFN (3x3)

Buy Now Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
ISL9014AIRNJZ
LDO Voltage Regulators ISL9014AIRNJZ
LDO Voltage Regulators W/ANNEAL LW NOISE HI PSRRLDO NO POR 10LD

LDO Voltage Regulators W/ANNEAL LW NOISE HI PSRRLDO NO POR 10LD

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - ISL9014AIRNJZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
ISL9014AIRNJZ
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear ISL9014AIRNJZ
IC REG LINEAR 3.3V/2.8V 10DFN

IC REG LINEAR 3.3V/2.8V 10DFN

Supplier's Site
PMIC - Voltage Regulators - Linear - ISL9014AIRNJZ - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
ISL9014AIRNJZ
PMIC - Voltage Regulators - Linear ISL9014AIRNJZ
IC REG LINEAR 3.3V/2.8V 10DFN

IC REG LINEAR 3.3V/2.8V 10DFN

Supplier's Site Datasheet

Technical Specifications

  Renesas Electronics Corporation DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number ISL9014AIRNJZ ISL9014AIRNJZ-ND ISL9014AIRNJZ ISL9014AIRNJZ ISL9014AIRNJZ
Product Name Dual LDO with Low Noise, Low IQ, and High PSRR Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LDO Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed
Package Type Other; DFN Other; 10-VFDFN Exposed Pad
Output Voltage 1.5 to 3.3 volts 2.8 to 3.3 volts 3.3 volts
IOUT 0.3000 amps 0.3000 amps 0.3000 amps 0.3000 amps
VIN 2.3 to 6.5 volts 6.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A3977SEDTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 44-LCC (J-Lead)
IOUT 2.5 amps
VIN 3 to 5.5 volts
View Details
 - 79M06ML/B - Rochester Electronics
Specs
Package Type TO-3; TO-39; Other; TO-39
View Details
2 suppliers
Battery Chargers - BQ2002SNTR - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Voltage Regulators - 7513092 - RS Components, Ltd.
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed
View Details