ISL9014A is a high performance dual LDO capable of sourcing 300mA current from both outputs. The device has a low standby current and high-PSRR and is stable with output capacitance of 1µF to 10µF with ESR of up to 200m?. A reference bypass pin allows an external capacitor for adjusting a noise filter for low noise and high PSRR applications.brbr The quiescent current is typically only 45µA with both LDOs enabled and active. Separate enable pins control each individual LDO output. When both enable pins are low, the device is in shutdown, typically drawing less than 0.1µA. Several combinations of voltage outputs are standard.brbr Output voltage options for each LDO range from 1.5V to 3.3V. Other output voltage options are available on request.
Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 10-DFN (3x3)
IC REG LINEAR 3V/2.7V 10DFN
LDO Voltage Regulators W/ANNEAL LW NOISE HI PSRRLDO 10LD 3X3
IC,VOLT REGULATOR,FIXED,+2.7
IC REG LINEAR 3V/2.7V 10DFN
| Renesas Electronics Corporation | DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators |
| Product Number | ISL9014AIRMGZ | ISL9014AIRMGZ-ND | ISL9014AIRMGZ | ISL9014AIRMGZ | 32M9244 | ISL9014AIRMGZ |
| Product Name | Dual LDO with Low Noise, Low IQ, and High PSRR | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators | Ic,volt Regulator,fixed,+2.7V & +3V,cmos,llcc,10Pin,plastic Rohs Compliant Renesas | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed | ||||
| Package Type | Other; DFN | Other; 10-VFDFN Exposed Pad | ||||
| Output Voltage | 1.5 to 3.3 volts | 2.7 to 3 volts | 3 volts | |||
| IOUT | 0.3000 amps | 0.3000 amps | 0.3000 amps | 0.3000 amps | ||
| VIN | 2.3 to 6.5 volts | 6.5 volts |