Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 300mA 10-DFN (3x3)
IC REG LINEAR 3.3V/2.8V 10DFN Product overview: ISL9012IRNJZ-T from Renesas Electronics Corporation is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 2.8V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 2.8V, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-ISL9012IRNJZ-T can be used for catalog matching and distributor lookup.
Manufacturer: Intersil
Win Source Part Number: 1048938-ISL9012IRNJZ
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 2
Output Type: Fixed
Control Features: Enable
Output Current: 150mA, 300mA
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 10-DFN (3x3)
Maximum Input Voltage: 6.5V
Nominal Output Voltage (Min/Fixed): 3.3V, 2.8V
Dropout Voltage-Max: 0.2V @ 150mA, 0.4V @ 300mA
Operating Supply Current: 40μA to 60μA
Protection Features: Over Current, Over Temperature, Soft Start, Under Voltage Lockout (UVLO)
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Quantity per package: 6k pcs
IC REG LINEAR 3.3V/2.8V 10DFN
IC REG LINEAR 3.3V/2.8V 10DFN
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | ISL9012IRNJZ-TTR-ND | 776-ISL9012IRNJZ-T | 1048938-ISL9012IRNJZ-T | ISL9012IRNJZ-T | ISL9012IRNJZ-T |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 3.3V 2.8V Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - ISL9012IRNJZ-T | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | Low Dropout | |||
| Output Polarity | Positive | ||||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | ||
| Package Type | Other; 10-VFDFN Exposed Pad | Other; Tape & Reel (TR) | Other; 10-DFN (3x3) | ||
| Special Features | Input Overcurrent Protection | Input Overcurrent Protection; Enable | Enable |