Renesas Electronics Corporation Voltage Regulators - Linear, Low Drop Out (LDO) Regulators ISL9012IRKKZ-T

Description
Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 300mA 10-DFN (3x3)
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 300mA 10-DFN (3x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - ISL9012IRKKZ-TTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
ISL9012IRKKZ-TTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators ISL9012IRKKZ-TTR-ND
Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 300mA 10-DFN (3x3)

Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 300mA 10-DFN (3x3)

Buy Now Datasheet
Singapore, Singapore
2.85V Voltage Regulator IC
776-ISL9012IRKKZ-T
2.85V Voltage Regulator IC 776-ISL9012IRKKZ-T
IC REG LINEAR 2.85V/2.85V 10DFN Product overview: ISL9012IRKKZ-T from Renesas Electronics Corporation is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.85V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.85V, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-ISL9012IRKKZ-T can be used for catalog matching and distributor lookup.

IC REG LINEAR 2.85V/2.85V 10DFN Product overview: ISL9012IRKKZ-T from Renesas Electronics Corporation is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.85V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.85V, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-ISL9012IRKKZ-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - ISL9012IRKKZ-T - 777470-ISL9012IRKKZ-T - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - ISL9012IRKKZ-T
777470-ISL9012IRKKZ-T
PMIC - PMIC - Voltage Regulators - Linear - ISL9012IRKKZ-T 777470-ISL9012IRKKZ-T
Manufacturer: Intersil Win Source Part Number: 777470-ISL9012IRKKZ- T Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 10-VFDFN Exposed Pad Mounting: SMD Number of Regulators: 2 Output Type: Fixed Control Features: Enable Part Status: Obsolete(EOL) Output Configuration: Positive Output Current: 150mA, 300mA Family Name: ISL9012 Output Voltage: 2.85V, 2.85V Categories: Integrated Circuits (ICs) Operating Supply Current: 40μA ~ 60μA Protection Features: Over Current, Over Temperature, Soft Start, Under Voltage Lockout (UVLO) Manufacturer Package: 10-DFN (3x3) Voltage Input MAX: 6.5V Voltage Dropout (Maximum): 0.2V @ 150mA, 0.325V @ 300mA Alternative Parts (Cross-Reference): MIC2213-GNBML; XC6420AB67DR-G; XC6420AB48MR-G; XC6420AB48DR-G; Introduction Date: December 17, 2002 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: Intersil
Win Source Part Number: 777470-ISL9012IRKKZ-T
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: 10-VFDFN Exposed Pad
Mounting: SMD
Number of Regulators: 2
Output Type: Fixed
Control Features: Enable
Part Status: Obsolete(EOL)
Output Configuration: Positive
Output Current: 150mA, 300mA
Family Name: ISL9012
Output Voltage: 2.85V, 2.85V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 40μA ~ 60μA
Protection Features: Over Current, Over Temperature, Soft Start, Under Voltage Lockout (UVLO)
Manufacturer Package: 10-DFN (3x3)
Voltage Input MAX: 6.5V
Voltage Dropout (Maximum): 0.2V @ 150mA, 0.325V @ 300mA
Alternative Parts (Cross-Reference): MIC2213-GNBML; XC6420AB67DR-G; XC6420AB48MR-G; XC6420AB48DR-G;
Introduction Date: December 17, 2002
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - ISL9012IRKKZ-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
ISL9012IRKKZ-T
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear ISL9012IRKKZ-T
IC REG LINEAR 2.85V/2.85V 10DFN

IC REG LINEAR 2.85V/2.85V 10DFN

Supplier's Site
PMIC - Voltage Regulators - Linear - ISL9012IRKKZ-T - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
ISL9012IRKKZ-T
PMIC - Voltage Regulators - Linear ISL9012IRKKZ-T
IC REG LINEAR 2.85V/2.85V 10DFN

IC REG LINEAR 2.85V/2.85V 10DFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number ISL9012IRKKZ-TTR-ND 776-ISL9012IRKKZ-T 777470-ISL9012IRKKZ-T ISL9012IRKKZ-T ISL9012IRKKZ-T
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 2.85V Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - ISL9012IRKKZ-T Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Regulator Type Standard Low Dropout
Output Polarity Positive Positive
Output Voltage Type Fixed Fixed Fixed; Fixed
Package Type Other; 10-VFDFN Exposed Pad Other; Tape & Reel (TR) Other; 10-VFDFN Exposed Pad
Special Features Input Overcurrent Protection Input Overcurrent Protection; Enable Enable
Unlock Full Specs
to access all available technical data