Manufacturer: Intersil
Win Source Part Number: 777469-ISL9012IRJMZ-
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: 10-VFDFN Exposed Pad
Mounting: SMD
Number of Regulators: 2
Output Type: Fixed
Control Features: Enable
Part Status: Obsolete(EOL)
Output Configuration: Positive
Output Current: 150mA, 300mA
Family Name: ISL9012
Output Voltage: 2.8V, 3V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 40μA ~ 60μA
Protection Features: Over Current, Over Temperature, Soft Start, Under Voltage Lockout (UVLO)
Manufacturer Package: 10-DFN (3x3)
Voltage Input MAX: 6.5V
Voltage Dropout (Maximum): 0.2V @ 150mA, 0.325V @ 300mA
Alternative Parts (Cross-Reference): LP3996SDX-3030/NOPB;
Introduction Date: December 17, 2002
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
IC REG LINEAR 2.8V/3V 10DFN Product overview: ISL9012IRJMZ-T from Renesas Electronics Corporation is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.8V, 3V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.8V, 3V, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-ISL9012IRJMZ-T can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 300mA 10-DFN (3x3)
IC REG LINEAR 2.8V/3V 10DFN
IC REG LINEAR 2.8V/3V 10DFN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 777469-ISL9012IRJMZ-T | 776-ISL9012IRJMZ-T | ISL9012IRJMZ-TTR-ND | ISL9012IRJMZ-T | ISL9012IRJMZ-T |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - ISL9012IRJMZ-T | 2.8V 3V Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Standard | |||
| Output Polarity | Positive | Positive | |||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | ||
| Package Type | Other; 10-VFDFN Exposed Pad | Other; Tape & Reel (TR) | Other; 10-VFDFN Exposed Pad | ||
| Life Cycle Stage | PhaseOut; Obsolete(EOL) |