Renesas Electronics Corporation 1.5V 2.8V Voltage Regulator IC ISL9012IRBJZ-T

Description
IC REG LINEAR 1.5V/2.8V 10DFN Product overview: ISL9012IRBJZ-T from Renesas Electronics Corporation is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5V, 2.8V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5V, 2.8V, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-ISL9012IRBJZ-T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LINEAR 1.5V/2.8V 10DFN Product overview: ISL9012IRBJZ-T from Renesas Electronics Corporation is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5V, 2.8V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5V, 2.8V, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-ISL9012IRBJZ-T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1.5V 2.8V Voltage Regulator IC
776-ISL9012IRBJZ-T
1.5V 2.8V Voltage Regulator IC 776-ISL9012IRBJZ-T
IC REG LINEAR 1.5V/2.8V 10DFN Product overview: ISL9012IRBJZ-T from Renesas Electronics Corporation is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5V, 2.8V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5V, 2.8V, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-ISL9012IRBJZ-T can be used for catalog matching and distributor lookup.

IC REG LINEAR 1.5V/2.8V 10DFN Product overview: ISL9012IRBJZ-T from Renesas Electronics Corporation is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5V, 2.8V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5V, 2.8V, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-ISL9012IRBJZ-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - ISL9012IRBJZ-TTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
ISL9012IRBJZ-TTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators ISL9012IRBJZ-TTR-ND
Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 300mA 10-DFN (3x3)

Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 300mA 10-DFN (3x3)

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - ISL9012IRBJZ-T - 777467-ISL9012IRBJZ-T - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - ISL9012IRBJZ-T
777467-ISL9012IRBJZ-T
PMIC - PMIC - Voltage Regulators - Linear - ISL9012IRBJZ-T 777467-ISL9012IRBJZ-T
Manufacturer: Intersil Win Source Part Number: 777467-ISL9012IRBJZ- T Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 10-VFDFN Exposed Pad Mounting: SMD Number of Regulators: 2 Output Type: Fixed Control Features: Enable Part Status: Obsolete(EOL) Output Configuration: Positive Output Current: 150mA, 300mA Family Name: ISL9012 Output Voltage: 1.5V, 2.8V Categories: Integrated Circuits (ICs) Operating Supply Current: 40μA ~ 60μA Protection Features: Over Current, Over Temperature, Soft Start, Under Voltage Lockout (UVLO) Manufacturer Package: 10-DFN (3x3) Voltage Input MAX: 6.5V Voltage Dropout (Maximum): -, 0.4V @ 300mA Alternative Parts (Cross-Reference): LP3996SDX-2828; LP3996SD-2828/NOPB; LP3996SDX-2828/NOPB; LP3996SD-2828; Introduction Date: December 17, 2002 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: Intersil
Win Source Part Number: 777467-ISL9012IRBJZ-T
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: 10-VFDFN Exposed Pad
Mounting: SMD
Number of Regulators: 2
Output Type: Fixed
Control Features: Enable
Part Status: Obsolete(EOL)
Output Configuration: Positive
Output Current: 150mA, 300mA
Family Name: ISL9012
Output Voltage: 1.5V, 2.8V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 40μA ~ 60μA
Protection Features: Over Current, Over Temperature, Soft Start, Under Voltage Lockout (UVLO)
Manufacturer Package: 10-DFN (3x3)
Voltage Input MAX: 6.5V
Voltage Dropout (Maximum): -, 0.4V @ 300mA
Alternative Parts (Cross-Reference): LP3996SDX-2828; LP3996SD-2828/NOPB; LP3996SDX-2828/NOPB; LP3996SD-2828;
Introduction Date: December 17, 2002
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - ISL9012IRBJZ-T - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
ISL9012IRBJZ-T
PMIC - Voltage Regulators - Linear ISL9012IRBJZ-T
IC REG LINEAR 1.5V/2.8V 10DFN

IC REG LINEAR 1.5V/2.8V 10DFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - ISL9012IRBJZ-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
ISL9012IRBJZ-T
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear ISL9012IRBJZ-T
IC REG LINEAR 1.5V/2.8V 10DFN

IC REG LINEAR 1.5V/2.8V 10DFN

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 776-ISL9012IRBJZ-T ISL9012IRBJZ-TTR-ND 777467-ISL9012IRBJZ-T ISL9012IRBJZ-T ISL9012IRBJZ-T
Product Name 1.5V 2.8V Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - ISL9012IRBJZ-T PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed Fixed; Fixed
Package Type Other; Tape & Reel (TR) Other; 10-VFDFN Exposed Pad Other; 10-VFDFN Exposed Pad
Output Voltage 1.5 to 2.8 volts 1.5 to 2.8 volts 1.5 to 2.8 volts 1.5 volts
IOUT 0.1500 to 0.3000 amps 0.1500 to 0.3000 amps 0.1500 to 0.3000 amps 0.1500 to 0.3000 amps 0.1500 to 0.3000 amps
VIN 6.5 volts 6.5 volts
Unlock Full Specs
to access all available technical data