Fixed Positive LDO Regulator, 2 Output, 3.3V1, 1.8V2, CMOS, PDSO10
IC REG LINEAR 3.3V/1.8V 10DFN Product overview: ISL9011IRNCZ from Renesas Electronics Corporation is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 1.8V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 1.8V, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-ISL9011IRNCZ can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 300mA 10-DFN (3x3)
IC REG LINEAR 3.3V/1.8V 10DFN
IC REG LINEAR 3.3V/1.8V 10DFN
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | ISL9011IRNCZ | 776-ISL9011IRNCZ | ISL9011IRNCZ-ND | ISL9011IRNCZ | ISL9011IRNCZ |
| Product Name | 3.3V 1.8V Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | |
| Package Type | Other; SOLCC10 | Other; Tube | Other; 10-VFDFN Exposed Pad | ||
| Output Voltage Type | Fixed | Fixed | |||
| Output Voltage | 3.3 to 1.8 volts | 1.8 to 3.3 volts | 3.3 volts | ||
| IOUT | 0.1500 to 0.3000 amps | 0.1500 to 0.3000 amps | 0.1500 to 0.3000 amps | 0.1500 to 0.3000 amps | |
| VIN | 6.5 volts | 6.5 volts |