Fixed Positive LDO Regulator, 2 Output, 3V1, 3V2, PDSO10
Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 300mA 10-DFN (3x3)
IC REG LIN 3V/3V 150/300MA 10DFN Product overview: ISL9011IRMMZ from Intersil is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 300MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 300MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-ISL9011IRMMZ can be used for catalog matching and distributor lookup.
IC REG LINEAR 3V/3V 10DFN
IC REG LIN 3V/3V 150/300MA 10DFN
| Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | ISL9011IRMMZ | ISL9011IRMMZ-ND | 776-ISL9011IRMMZ | ISL9011IRMMZ | ISL9011IRMMZ |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 3V 300MA Voltage Regulator IC | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | |
| Package Type | Other; SOLCC10 | Other; 10-VFDFN Exposed Pad | Other; DFN | ||
| Regulator Type | Standard | ||||
| Output Polarity | Positive | ||||
| Output Voltage Type | Fixed | Fixed | |||
| Special Features | Input Overcurrent Protection | Enable |