Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 300mA 10-DFN (3x3)
Fixed Positive LDO Regulator, 2 Output, 2.8V1, 1.8V2, CMOS, PDSO10
IC REG LINEAR 2.8V/1.8V 10DFN Product overview: ISL9011IRJCZ from Intersil is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.8V, 1.8V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.8V, 1.8V, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-ISL9011IRJCZ can be used for catalog matching and distributor lookup.
IC REG LINEAR 2.8V/1.8V 10DFN
IC REG LINEAR 2.8V/1.8V 10DFN
| DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | ISL9011IRJCZ-ND | ISL9011IRJCZ | 776-ISL9011IRJCZ | ISL9011IRJCZ | ISL9011IRJCZ |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 2.8V 1.8V Voltage Regulator IC | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | |
| Regulator Type | Standard | ||||
| Output Polarity | Positive | ||||
| Output Voltage Type | Fixed | Fixed | |||
| Package Type | Other; 10-VFDFN Exposed Pad | Other; SOLCC10 | Other; DFN | ||
| Special Features | Input Overcurrent Protection | Enable |