Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 300mA 10-DFN (3x3)
Fixed Positive LDO Regulator, 2 Output, 2.8V1, 1.5V2, PDSO10
IC REG LINEAR 2.8V/1.5V 10DFN
IC REG LINEAR 2.8V/1.5V 10DFN
| DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | ISL9011IRJBZ-ND | ISL9011IRJBZ | ISL9011IRJBZ | ISL9011IRJBZ |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | |
| Regulator Type | Standard | |||
| Output Polarity | Positive | |||
| Output Voltage Type | Fixed | |||
| Package Type | Other; 10-VFDFN Exposed Pad | Other; SOLCC10 | ||
| Special Features | Input Overcurrent Protection | Enable |