Fixed Positive LDO Regulator, 2 Output, 2.7V1, 1.8V2, CMOS, PDSO10
Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 300mA 10-DFN (3x3)
IC REG LINEAR 2.7V/1.8V 10DFN Product overview: ISL9011IRGCZ-T from Intersil is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.7V, 1.8V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.7V, 1.8V, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-ISL9011IRGCZ-T can be used for catalog matching and distributor lookup.
Manufacturer: Intersil
Win Source Part Number: 124524-ISL9011IRGCZ-
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.125V @ 150mA,
Number of Regulators: 2
Output Type: Fixed
Control Features: Enable
Output Current: 150mA, 300mA
Output Voltage: 2.7V, 1.8V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 10-DFN (3x3)
Maximum Input Voltage: 6.5V
Nominal Output Voltage (Min/Fixed): 2.7V, 1.8V
Dropout Voltage-Max: 0.2V @ 150mA,
Operating Supply Current: 40μA to 60μA
PSRR: -, 70dB to 40dB (1kHz to 100kHz)
Protection Features: Over Current, Over Temperature, Soft Start, Under Voltage Lockout (UVLO)
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
IC REG LINEAR 2.7V/1.8V 10DFN
IC REG LINEAR 2.7V/1.8V 10DFN
| Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | ISL9011IRGCZ-T | ISL9011IRGCZ-TTR-ND | 776-ISL9011IRGCZ-T | 124524-ISL9011IRGCZ-T | ISL9011IRGCZ-T | ISL9011IRGCZ-T |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 2.7V 1.8V Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - ISL9011IRGCZ-T | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | |
| Package Type | Other; SOLCC10 | Other; 10-VFDFN Exposed Pad | Other; DFN | Other; 10-DFN (3x3) | ||
| Regulator Type | Standard | Low Dropout | ||||
| Output Polarity | Positive | Positive | ||||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | |||
| Special Features | Input Overcurrent Protection | Input Overcurrent Protection; Enable | Enable |