ISL9011A is a high performance dual LDO capable of sourcing 150mA current from Channel 1 and 300mA from Channel 2. The device has a low standby current and high-PSRR and is stable with output capacitance of 1µF to 10µF with ESR of up to 200m?.brbr A reference bypass pin allows an external capacitor for adjusting a noise filter for low noise and high PSRR applications.brbr The quiescent current is typically only 45µA with both LDOs enabled and active. Separate enable pins control each individual LDO output. When both enable pins are low, the device is in shutdown, typically drawing less than 0.1µA. Several combinations of voltage outputs are standard.brbr Output voltage options for each LDO range from 1.5V to 3.3V. Other output voltage options may be available upon request.
IC REG LINEAR 3V/3.3V 10DFN Product overview: ISL9011AIRMNZ from Renesas Electronics Corporation is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 3.3V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 3.3V, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-ISL9011AIRMNZ can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 300mA 10-DFN (3x3)
Fixed Positive LDO Regulator, 2 Output, 3V1, 3.3V2, CMOS, PDSO10
IC,VOLT REGULATOR,FIXED,+3V,
LDO Voltage Regulators W/ANNEAL LW NOISE HI PSRRLDO 10LD 3X3
IC REG LINEAR 3V/3.3V 10DFN
IC REG LINEAR 3V/3.3V 10DFN
| Renesas Electronics Corporation | ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | ISL9011AIRMNZ | 776-ISL9011AIRMNZ | ISL9011AIRMNZ-ND | ISL9011AIRMNZ | 32M9184 | ISL9011AIRMNZ | ISL9011AIRMNZ | ISL9011AIRMNZ |
| Product Name | Dual LDO with Low Noise, Low IQ, and High PSRR | 3V 3.3V Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Ic,volt Regulator,fixed,+3V,+3.3V,cmos,llcc,10Pin,plastic Rohs Compliant Renesas | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | |
| Output Voltage Type | Fixed | Fixed | Fixed | |||||
| Package Type | Other; DFN | Other; Tube | Other; 10-VFDFN Exposed Pad | Other; DFN | ||||
| Output Voltage | 1.5 to 3.3 volts | 3 to 3.3 volts | 3 to 3.3 volts | 3 volts | ||||
| IOUT | 0.1500 amps | 0.1500 amps | 0.1500 to 0.3000 amps | 0.1500 to 0.3000 amps | 0.1500 to 0.3000 amps | |||
| VIN | 2.3 to 6.5 volts | 6.5 volts | 6.5 volts |