Renesas Electronics Corporation Dual LDO with Low Noise, Low IQ, and High PSRR ISL9011AIRMNZ-T

Description
ISL9011A is a high performance dual LDO capable of sourcing 150mA current from Channel 1 and 300mA from Channel 2. The device has a low standby current and high-PSRR and is stable with output capacitance of 1µF to 10µF with ESR of up to 200m?.brbr A reference bypass pin allows an external capacitor for adjusting a noise filter for low noise and high PSRR applications.brbr The quiescent current is typically only 45µA with both LDOs enabled and active. Separate enable pins control each individual LDO output. When both enable pins are low, the device is in shutdown, typically drawing less than 0.1µA. Several combinations of voltage outputs are standard.brbr Output voltage options for each LDO range from 1.5V to 3.3V. Other output voltage options may be available upon request.
Request a Quote Datasheet
Description
ISL9011A is a high performance dual LDO capable of sourcing 150mA current from Channel 1 and 300mA from Channel 2. The device has a low standby current and high-PSRR and is stable with output capacitance of 1µF to 10µF with ESR of up to 200m?.brbr A reference bypass pin allows an external capacitor for adjusting a noise filter for low noise and high PSRR applications.brbr The quiescent current is typically only 45µA with both LDOs enabled and active. Separate enable pins control each individual LDO output. When both enable pins are low, the device is in shutdown, typically drawing less than 0.1µA. Several combinations of voltage outputs are standard.brbr Output voltage options for each LDO range from 1.5V to 3.3V. Other output voltage options may be available upon request.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual LDO with Low Noise, Low IQ, and High PSRR - ISL9011AIRMNZ-T - Renesas Electronics Corporation
Milpitas, CA, USA
Dual LDO with Low Noise, Low IQ, and High PSRR
ISL9011AIRMNZ-T
Dual LDO with Low Noise, Low IQ, and High PSRR ISL9011AIRMNZ-T
ISL9011A is a high performance dual LDO capable of sourcing 150mA current from Channel 1 and 300mA from Channel 2. The device has a low standby current and high-PSRR and is stable with output capacitance of 1µF to 10µF with ESR of up to 200m?.brbr A reference bypass pin allows an external capacitor for adjusting a noise filter for low noise and high PSRR applications.brbr The quiescent current is typically only 45µA with both LDOs enabled and active. Separate enable pins control each individual LDO output. When both enable pins are low, the device is in shutdown, typically drawing less than 0.1µA. Several combinations of voltage outputs are standard.brbr Output voltage options for each LDO range from 1.5V to 3.3V. Other output voltage options may be available upon request.

ISL9011A is a high performance dual LDO capable of sourcing 150mA current from Channel 1 and 300mA from Channel 2. The device has a low standby current and high-PSRR and is stable with output capacitance of 1µF to 10µF with ESR of up to 200m?.brbr A reference bypass pin allows an external capacitor for adjusting a noise filter for low noise and high PSRR applications.brbr The quiescent current is typically only 45µA with both LDOs enabled and active. Separate enable pins control each individual LDO output. When both enable pins are low, the device is in shutdown, typically drawing less than 0.1µA. Several combinations of voltage outputs are standard.brbr Output voltage options for each LDO range from 1.5V to 3.3V. Other output voltage options may be available upon request.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - ISL9011AIRMNZ-T-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
ISL9011AIRMNZ-T-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators ISL9011AIRMNZ-T-ND
Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 300mA 10-DFN (3x3)

Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 300mA 10-DFN (3x3)

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - ISL9011AIRMNZ-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
ISL9011AIRMNZ-T
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear ISL9011AIRMNZ-T
IC REG LINEAR 3V/3.3V 10DFN

IC REG LINEAR 3V/3.3V 10DFN

Supplier's Site
Sheung Wan, Hong Kong
LDO Voltage Regulators
ISL9011AIRMNZ-T
LDO Voltage Regulators ISL9011AIRMNZ-T
LDO Voltage Regulators W/ANNEAL LW NOISE HI PSRRLDO 10LD 3X3

LDO Voltage Regulators W/ANNEAL LW NOISE HI PSRRLDO 10LD 3X3

Buy Now Datasheet
Ic,volt Regulator,fixed,+3V,+3.3V,cmos,llcc,10Pin,plastic Rohs Compliant Renesas - 32M9185 - Newark, An Avnet Company
Chicago, IL, United States
Ic,volt Regulator,fixed,+3V,+3.3V,cmos,llcc,10Pin,plastic Rohs Compliant Renesas
32M9185
Ic,volt Regulator,fixed,+3V,+3.3V,cmos,llcc,10Pin,plastic Rohs Compliant Renesas 32M9185
IC,VOLT REGULATOR,FIXED,+3V, +3.3V,CMOS,LLCC,10PI N,PLASTIC ROHS COMPLIANT: YES

IC,VOLT REGULATOR,FIXED,+3V,+3.3V,CMOS,LLCC,10PIN,PLASTIC ROHS COMPLIANT: YES

Supplier's Site
PMIC - Voltage Regulators - Linear - ISL9011AIRMNZ-T - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
ISL9011AIRMNZ-T
PMIC - Voltage Regulators - Linear ISL9011AIRMNZ-T
IC REG LINEAR 3V/3.3V 10DFN

IC REG LINEAR 3V/3.3V 10DFN

Supplier's Site Datasheet

Technical Specifications

  Renesas Electronics Corporation DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number ISL9011AIRMNZ-T ISL9011AIRMNZ-T-ND ISL9011AIRMNZ-T ISL9011AIRMNZ-T 32M9185 ISL9011AIRMNZ-T
Product Name Dual LDO with Low Noise, Low IQ, and High PSRR Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LDO Voltage Regulators Ic,volt Regulator,fixed,+3V,+3.3V,cmos,llcc,10Pin,plastic Rohs Compliant Renesas PMIC - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed
Package Type Other; DFN Other; 10-VFDFN Exposed Pad
Output Voltage 1.5 to 3.3 volts 3 to 3.3 volts 3 volts
IOUT 0.1500 amps 0.1500 to 0.3000 amps 0.1500 to 0.3000 amps 0.1500 to 0.3000 amps
VIN 2.3 to 6.5 volts 6.5 volts
Unlock Full Specs
to access all available technical data