Renesas Electronics Corporation Dual LDO with Low Noise, Low IQ, and High PSRR ISL9011AIRCCZ-T

Description
ISL9011A is a high performance dual LDO capable of sourcing 150mA current from Channel 1 and 300mA from Channel 2. The device has a low standby current and high-PSRR and is stable with output capacitance of 1µF to 10µF with ESR of up to 200m?.brbr A reference bypass pin allows an external capacitor for adjusting a noise filter for low noise and high PSRR applications.brbr The quiescent current is typically only 45µA with both LDOs enabled and active. Separate enable pins control each individual LDO output. When both enable pins are low, the device is in shutdown, typically drawing less than 0.1µA. Several combinations of voltage outputs are standard.brbr Output voltage options for each LDO range from 1.5V to 3.3V. Other output voltage options may be available upon request.
Request a Quote Datasheet
Description
ISL9011A is a high performance dual LDO capable of sourcing 150mA current from Channel 1 and 300mA from Channel 2. The device has a low standby current and high-PSRR and is stable with output capacitance of 1µF to 10µF with ESR of up to 200m?.brbr A reference bypass pin allows an external capacitor for adjusting a noise filter for low noise and high PSRR applications.brbr The quiescent current is typically only 45µA with both LDOs enabled and active. Separate enable pins control each individual LDO output. When both enable pins are low, the device is in shutdown, typically drawing less than 0.1µA. Several combinations of voltage outputs are standard.brbr Output voltage options for each LDO range from 1.5V to 3.3V. Other output voltage options may be available upon request.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual LDO with Low Noise, Low IQ, and High PSRR - ISL9011AIRCCZ-T - Renesas Electronics Corporation
Milpitas, CA, USA
Dual LDO with Low Noise, Low IQ, and High PSRR
ISL9011AIRCCZ-T
Dual LDO with Low Noise, Low IQ, and High PSRR ISL9011AIRCCZ-T
ISL9011A is a high performance dual LDO capable of sourcing 150mA current from Channel 1 and 300mA from Channel 2. The device has a low standby current and high-PSRR and is stable with output capacitance of 1µF to 10µF with ESR of up to 200m?.brbr A reference bypass pin allows an external capacitor for adjusting a noise filter for low noise and high PSRR applications.brbr The quiescent current is typically only 45µA with both LDOs enabled and active. Separate enable pins control each individual LDO output. When both enable pins are low, the device is in shutdown, typically drawing less than 0.1µA. Several combinations of voltage outputs are standard.brbr Output voltage options for each LDO range from 1.5V to 3.3V. Other output voltage options may be available upon request.

ISL9011A is a high performance dual LDO capable of sourcing 150mA current from Channel 1 and 300mA from Channel 2. The device has a low standby current and high-PSRR and is stable with output capacitance of 1µF to 10µF with ESR of up to 200m?.brbr A reference bypass pin allows an external capacitor for adjusting a noise filter for low noise and high PSRR applications.brbr The quiescent current is typically only 45µA with both LDOs enabled and active. Separate enable pins control each individual LDO output. When both enable pins are low, the device is in shutdown, typically drawing less than 0.1µA. Several combinations of voltage outputs are standard.brbr Output voltage options for each LDO range from 1.5V to 3.3V. Other output voltage options may be available upon request.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - ISL9011AIRCCZ-T-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
ISL9011AIRCCZ-T-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators ISL9011AIRCCZ-T-ND
Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 300mA 10-DFN (3x3)

Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 300mA 10-DFN (3x3)

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - ISL9011AIRCCZ-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
ISL9011AIRCCZ-T
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear ISL9011AIRCCZ-T
IC REG LINEAR 1.8V/1.8V 10DFN

IC REG LINEAR 1.8V/1.8V 10DFN

Supplier's Site
PMIC - Voltage Regulators - Linear - ISL9011AIRCCZ-T - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
ISL9011AIRCCZ-T
PMIC - Voltage Regulators - Linear ISL9011AIRCCZ-T
IC REG LINEAR 1.8V/1.8V 10DFN

IC REG LINEAR 1.8V/1.8V 10DFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
ISL9011AIRCCZ-T
LDO Voltage Regulators ISL9011AIRCCZ-T
LDO Voltage Regulators W/ANNEAL LW NOISE HI PSRRLDO 10LD 3X3 8V/

LDO Voltage Regulators W/ANNEAL LW NOISE HI PSRRLDO 10LD 3X3 8V/

Buy Now Datasheet

Technical Specifications

  Renesas Electronics Corporation DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number ISL9011AIRCCZ-T ISL9011AIRCCZ-T-ND ISL9011AIRCCZ-T ISL9011AIRCCZ-T ISL9011AIRCCZ-T
Product Name Dual LDO with Low Noise, Low IQ, and High PSRR Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear LDO Voltage Regulators
Output Voltage Type Fixed Fixed
Package Type Other; DFN Other; 10-VFDFN Exposed Pad
Output Voltage 1.5 to 3.3 volts 1.8 volts 1.8 volts
IOUT 0.1500 amps 0.1500 to 0.3000 amps 0.1500 to 0.3000 amps 0.1500 to 0.3000 amps
VIN 2.3 to 6.5 volts 6.5 volts
Unlock Full Specs
to access all available technical data