Renesas Electronics Corporation Voltage Regulators - Linear, Low Drop Out (LDO) Regulators ISL9008IENZ-T

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SC-70-5
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SC-70-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - ISL9008IENZ-T-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
ISL9008IENZ-T-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators ISL9008IENZ-T-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SC-70-5

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SC-70-5

Buy Now Datasheet
 - ISL9008IENZ-T - Rochester Electronics
Newburyport, MA, United States
Fixed Positive LDO Regulator

Fixed Positive LDO Regulator

Supplier's Site Datasheet
Singapore, Singapore
3.3V 150MA Voltage Regulator IC
776-ISL9008IENZ-T
3.3V 150MA Voltage Regulator IC 776-ISL9008IENZ-T
IC REG LINEAR 3.3V 150MA SC70-5 Product overview: ISL9008IENZ-T from Renesas Electronics Corporation is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 150MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 150MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-ISL9008IENZ-T can be used for catalog matching and distributor lookup.

IC REG LINEAR 3.3V 150MA SC70-5 Product overview: ISL9008IENZ-T from Renesas Electronics Corporation is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 150MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 150MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-ISL9008IENZ-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - ISL9008IENZ-T - 1048927-ISL9008IENZ-T - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - ISL9008IENZ-T
1048927-ISL9008IENZ-T
PMIC - PMIC - Voltage Regulators - Linear - ISL9008IENZ-T 1048927-ISL9008IENZ-T
Manufacturer: Intersil Win Source Part Number: 1048927-ISL9008IENZ- T Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 150mA Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: SC-70-5 Maximum Input Voltage: 6.5V Nominal Output Voltage (Min/Fixed): 3.3V Dropout Voltage-Max: 0.325V @ 150mA Operating Supply Current: 65μA Protection Features: Over Current, Over Temperature, Soft Start, Under Voltage Lockout (UVLO) Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Intersil
Win Source Part Number: 1048927-ISL9008IENZ-T
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 150mA
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: SC-70-5
Maximum Input Voltage: 6.5V
Nominal Output Voltage (Min/Fixed): 3.3V
Dropout Voltage-Max: 0.325V @ 150mA
Operating Supply Current: 65μA
Protection Features: Over Current, Over Temperature, Soft Start, Under Voltage Lockout (UVLO)
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - ISL9008IENZ-T - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
ISL9008IENZ-T
PMIC - Voltage Regulators - Linear ISL9008IENZ-T
IC REG LINEAR 3.3V 150MA SC70-5

IC REG LINEAR 3.3V 150MA SC70-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - ISL9008IENZ-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
ISL9008IENZ-T
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear ISL9008IENZ-T
IC REG LINEAR 3.3V 150MA SC70-5

IC REG LINEAR 3.3V 150MA SC70-5

Supplier's Site

Technical Specifications

  DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number ISL9008IENZ-T-ND ISL9008IENZ-T 776-ISL9008IENZ-T 1048927-ISL9008IENZ-T ISL9008IENZ-T ISL9008IENZ-T
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 3.3V 150MA Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - ISL9008IENZ-T PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Standard Low Dropout
Output Polarity Positive
Output Voltage Type Fixed Fixed Fixed; Fixed
Package Type Other; 5-TSSOP, SC-70-5, SOT-353 SSOP; Other; TSSOP6 Other; Tape & Reel (TR) SC-70; Other; SC-70-5 SC-70; SSOP
Special Features Input Overcurrent Protection Input Overcurrent Protection; Enable Enable
Unlock Full Specs
to access all available technical data