The ISL9008AIRUJZ-T is a low dropout linear voltage regulator capable of delivering a continuous output current of 150mA. It operates within a wide input voltage range of 2.3V to 6.5V and features a low quiescent current of 46¬µA, making it suitable for battery-powered applications. The device exhibits a high power supply rejection ratio (PSRR) of 65dB at 1kHz and maintains low output noise levels of less than 45¬µVRMS. It is stable with output capacitance as low as 1¬µF and can handle a maximum dropout voltage of 200mV at full load. The ISL9008AIRUJZ-T is available in a compact 6-lead ¬µTDFN package and operates over a temperature range of -40¬8C to +85¬8C. It includes features such as thermal shutdown, current limiting, and a shutdown pin for low standby current consumption. This regulator is well-suited for applications in portable devices, including smartphones and handheld instruments.
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 6-UTDFN (1.6x1.6)
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 6-UTDFN (1.6x1.6)
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | ISL9008AIRUJZ-T |
| Product Name | Voltage Regulators - Linear |
| Number of Supplies | 1 |