Renesas Electronics Corporation Low Noise LDO with Low IQ, High PSRR ISL9008AIRUBZ-T

Description
ISL9008A is a high performance single low noise, high PSRR LDO that delivers a continuous 150mA of load current. It has a low standby current and is stable with 1µF of MLCC output capacitance with an ESR of up to 200m?.brbr The ISL9008A has a high PSRR of 65dB and output noise less than 45µVsubRMS/sub. When coupled with a no load quiescent current of 46µA (typical), and 0.5µA shutdown current, the ISL9008A is an ideal choice for portable wireless equipment.brbr The ISL9008A comes in several fixed voltage options with ±1.8% output voltage accuracy over-temperature, line and load. Other output voltage options may be available upon request.
Request a Quote Datasheet
Description
ISL9008A is a high performance single low noise, high PSRR LDO that delivers a continuous 150mA of load current. It has a low standby current and is stable with 1µF of MLCC output capacitance with an ESR of up to 200m?.brbr The ISL9008A has a high PSRR of 65dB and output noise less than 45µVsubRMS/sub. When coupled with a no load quiescent current of 46µA (typical), and 0.5µA shutdown current, the ISL9008A is an ideal choice for portable wireless equipment.brbr The ISL9008A comes in several fixed voltage options with ±1.8% output voltage accuracy over-temperature, line and load. Other output voltage options may be available upon request.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Noise LDO with Low I<sub>Q</sub>, High PSRR - ISL9008AIRUBZ-T - Renesas Electronics Corporation
Milpitas, CA, USA
Low Noise LDO with Low IQ, High PSRR
ISL9008AIRUBZ-T
Low Noise LDO with Low IQ, High PSRR ISL9008AIRUBZ-T
ISL9008A is a high performance single low noise, high PSRR LDO that delivers a continuous 150mA of load current. It has a low standby current and is stable with 1µF of MLCC output capacitance with an ESR of up to 200m?.brbr The ISL9008A has a high PSRR of 65dB and output noise less than 45µVsubRMS/sub. When coupled with a no load quiescent current of 46µA (typical), and 0.5µA shutdown current, the ISL9008A is an ideal choice for portable wireless equipment.brbr The ISL9008A comes in several fixed voltage options with ±1.8% output voltage accuracy over-temperature, line and load. Other output voltage options may be available upon request.

ISL9008A is a high performance single low noise, high PSRR LDO that delivers a continuous 150mA of load current. It has a low standby current and is stable with 1µF of MLCC output capacitance with an ESR of up to 200m?.brbr The ISL9008A has a high PSRR of 65dB and output noise less than 45µVsubRMS/sub. When coupled with a no load quiescent current of 46µA (typical), and 0.5µA shutdown current, the ISL9008A is an ideal choice for portable wireless equipment.brbr The ISL9008A comes in several fixed voltage options with ±1.8% output voltage accuracy over-temperature, line and load. Other output voltage options may be available upon request.

Supplier's Site Datasheet
 - ISL9008AIRUBZ-T - Rochester Electronics
Newburyport, MA, United States
Fixed Positive LDO Regulator, 1.5V, 0.5V Dropout, PDSO6

Fixed Positive LDO Regulator, 1.5V, 0.5V Dropout, PDSO6

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - ISL9008AIRUBZ-T - 806280-ISL9008AIRUBZ-T - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - ISL9008AIRUBZ-T
806280-ISL9008AIRUBZ-T
PMIC - PMIC - Voltage Regulators - Linear - ISL9008AIRUBZ-T 806280-ISL9008AIRUBZ-T
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 806280-ISL9008AIRUBZ -T Packaging: Reel Mounting Style: SMD Current - Output: 150mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Configuration: Positive Voltage - Output (Min/Fixed): 1.5V Supplier Device Package: 6-UTDFN (1.6x1.6) Temperature Range - Operating: -40°C ~ 85°C Maximum Input Voltage: 6.5V Protection Features: Over Current, Over Temperature, Soft Start, Under Voltage Lockout (UVLO) Manufacturer Package: 6-UFDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 66μA Part Number Series: ISL9008A

Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 806280-ISL9008AIRUBZ-T
Packaging: Reel
Mounting Style: SMD
Current - Output: 150mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Voltage - Output (Min/Fixed): 1.5V
Supplier Device Package: 6-UTDFN (1.6x1.6)
Temperature Range - Operating: -40°C ~ 85°C
Maximum Input Voltage: 6.5V
Protection Features: Over Current, Over Temperature, Soft Start, Under Voltage Lockout (UVLO)
Manufacturer Package: 6-UFDFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 66μA
Part Number Series: ISL9008A

Buy Now
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - ISL9008AIRUBZ-T-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
ISL9008AIRUBZ-T-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators ISL9008AIRUBZ-T-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 6-UTDFN (1.6x1.6)

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 6-UTDFN (1.6x1.6)

Buy Now Datasheet
Singapore, Singapore
1.5V 150MA Voltage Regulator IC
776-ISL9008AIRUBZ-T
1.5V 150MA Voltage Regulator IC 776-ISL9008AIRUBZ-T
IC REG LINEAR 1.5V 150MA 6UTDFN Product overview: ISL9008AIRUBZ-T from Renesas Electronics Corporation is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5V, 150MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5V, 150MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-ISL9008AIRUBZ-T can be used for catalog matching and distributor lookup.

IC REG LINEAR 1.5V 150MA 6UTDFN Product overview: ISL9008AIRUBZ-T from Renesas Electronics Corporation is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5V, 150MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5V, 150MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-ISL9008AIRUBZ-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - ISL9008AIRUBZ-T - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
ISL9008AIRUBZ-T
PMIC - Voltage Regulators - Linear ISL9008AIRUBZ-T
IC REG LINEAR 1.5V 150MA 6UTDFN

IC REG LINEAR 1.5V 150MA 6UTDFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
ISL9008AIRUBZ-T
LDO Voltage Regulators ISL9008AIRUBZ-T
LDO Voltage Regulators W/ANNEAL SINGLE LW NOISE IQHI PSRR 1 5V

LDO Voltage Regulators W/ANNEAL SINGLE LW NOISE IQHI PSRR 1 5V

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - ISL9008AIRUBZ-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
ISL9008AIRUBZ-T
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear ISL9008AIRUBZ-T
IC REG LINEAR 1.5V 150MA 6UTDFN

IC REG LINEAR 1.5V 150MA 6UTDFN

Supplier's Site

Technical Specifications

  Renesas Electronics Corporation Rochester Electronics Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number ISL9008AIRUBZ-T ISL9008AIRUBZ-T 806280-ISL9008AIRUBZ-T ISL9008AIRUBZ-T-ND 776-ISL9008AIRUBZ-T ISL9008AIRUBZ-T ISL9008AIRUBZ-T ISL9008AIRUBZ-T
Product Name Low Noise LDO with Low IQ, High PSRR PMIC - PMIC - Voltage Regulators - Linear - ISL9008AIRUBZ-T Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 1.5V 150MA Voltage Regulator IC PMIC - Voltage Regulators - Linear LDO Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed; Fixed Fixed Fixed
Package Type SC-70; Other; DFN Other; uTDFN Other; 6-UFDFN Exposed Pad Other; 6-UFDFN Exposed Pad Other; Tape & Reel (TR)
Output Voltage 1.5 to 3.3 volts 1.5 volts 1.5 volts 1.5 volts
IOUT 0.1500 amps 0.1500 amps 0.1500 amps 0.1500 amps 0.1500 amps
VIN 2.3 to 6.5 volts 6.5 volts 6.5 volts 6.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Voltage Regulators - Linear - ADP165AUJZ-1.8-R7 - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
View Details
Voltage Regulators - 2444540P - RS Components, Ltd.
Specs
IOUT 0.1000 amps
IQ 0.0060 amps
View Details
Gate Drivers - A4926KLPTR-T - ODG (Origin Data Global)
Allegro MicroSystems Inc.
Specs
Package Type Other; 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
VIN 5.5 to 50 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Power Management IC - 713-BQ24315DSGT - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; SON
Output Voltage 5.5 volts
IOUT 2 amps
View Details
2 suppliers