ISL9008A is a high performance single low noise, high PSRR LDO that delivers a continuous 150mA of load current. It has a low standby current and is stable with 1µF of MLCC output capacitance with an ESR of up to 200m?.brbr The ISL9008A has a high PSRR of 65dB and output noise less than 45µVsubRMS/sub. When coupled with a no load quiescent current of 46µA (typical), and 0.5µA shutdown current, the ISL9008A is an ideal choice for portable wireless equipment.brbr The ISL9008A comes in several fixed voltage options with ±1.8% output voltage accuracy over-temperature, line and load. Other output voltage options may be available upon request.
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SC-70-5
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SC-70-5
Manufacturer: Intersil
Win Source Part Number: 116093-ISL9008AIENZ-
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.2V @ 150mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 150mA
Output Voltage: 3.3V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SC-70-5
Maximum Input Voltage: 6.5V
Nominal Output Voltage (Min/Fixed): 3.3V
Dropout Voltage-Max: 0.325V @ 150mA
Operating Supply Current: 66μA
Protection Features: Over Current, Over Temperature, Soft Start, Under Voltage Lockout (UVLO)
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
IC REG LINEAR 3.3V 150MA SC70-5 Product overview: ISL9008AIENZ-T from Renesas Electronics Corporation is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 150MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 150MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-ISL9008AIENZ-T can be used for catalog matching and distributor lookup.
IC REG LINEAR 3.3V 150MA SC70-5
LDO Voltage Regulators W/ANNEAL SINGLE LW NOISE HI 3 00V SC-7
IC REG LINEAR 3.3V 150MA SC70-5
| Renesas Electronics Corporation | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | ISL9008AIENZ-T | ISL9008AIENZ-TDKR-ND | 116093-ISL9008AIENZ-T | 776-ISL9008AIENZ-T | ISL9008AIENZ-T | ISL9008AIENZ-T | ISL9008AIENZ-T |
| Product Name | Low Noise LDO with Low IQ, High PSRR | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - ISL9008AIENZ-T | 3.3V 150MA Voltage Regulator IC | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | Fixed | |||
| Package Type | SC-70; Other; DFN | Other; 5-TSSOP, SC-70-5, SOT-353 | SC-70; Other; SC-70-5 | Other; Tape & Reel (TR) | |||
| Output Voltage | 1.5 to 3.3 volts | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 volts | ||
| IOUT | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps | |
| VIN | 2.3 to 6.5 volts | 6.5 volts | 6.5 volts | 6.5 volts |