Renesas Electronics Corporation Ldo, Fixed, 3.3V, 0.15A, -40 To 85Deg C; Output Type Renesas ISL9008AIENZ-T

Description
LDO, FIXED, 3.3V, 0.15A, -40 TO 85DEG C; Output Type:Fixed; Input Voltage Min:2.3V; Input Voltage Max:6.5V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:150mA; Dropout Voltage Typ @ Current:200mV; No. of Pins:5Pins RoHS Compliant: Yes
Datasheet
Description
LDO, FIXED, 3.3V, 0.15A, -40 TO 85DEG C; Output Type:Fixed; Input Voltage Min:2.3V; Input Voltage Max:6.5V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:150mA; Dropout Voltage Typ @ Current:200mV; No. of Pins:5Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo, Fixed, 3.3V, 0.15A, -40 To 85Deg C; Output Type Renesas - 33AH1383 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Fixed, 3.3V, 0.15A, -40 To 85Deg C; Output Type Renesas
33AH1383
Ldo, Fixed, 3.3V, 0.15A, -40 To 85Deg C; Output Type Renesas 33AH1383
LDO, FIXED, 3.3V, 0.15A, -40 TO 85DEG C; Output Type:Fixed; Input Voltage Min:2.3V; Input Voltage Max:6.5V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:150mA; Dropout Voltage Typ @ Current:200mV; No. of Pins:5Pins RoHS Compliant: Yes

LDO, FIXED, 3.3V, 0.15A, -40 TO 85DEG C; Output Type:Fixed; Input Voltage Min:2.3V; Input Voltage Max:6.5V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:150mA; Dropout Voltage Typ @ Current:200mV; No. of Pins:5Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Ic,volt Regulator,fixed,+3.3V,cmos,tssop,6Pin,plastic Rohs Compliant Renesas - 29M7147 - Newark, An Avnet Company
Chicago, IL, United States
Ic,volt Regulator,fixed,+3.3V,cmos,tssop,6Pin,plastic Rohs Compliant Renesas
29M7147
Ic,volt Regulator,fixed,+3.3V,cmos,tssop,6Pin,plastic Rohs Compliant Renesas 29M7147
IC,VOLT REGULATOR,FIXED,+3.3 V,CMOS,TSSOP,6PIN,PL ASTIC ROHS COMPLIANT: YES

IC,VOLT REGULATOR,FIXED,+3.3V,CMOS,TSSOP,6PIN,PLASTIC ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number 33AH1383 29M7147
Product Name Ldo, Fixed, 3.3V, 0.15A, -40 To 85Deg C; Output Type Renesas Ic,volt Regulator,fixed,+3.3V,cmos,tssop,6Pin,plastic Rohs Compliant Renesas
Input Voltage 2.3 to 6.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Oil Immersed induction Voltage Regulator 150kva 200kva 300kva 400kva 500kva 600kva - No.1601526092020 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Analog - MTLT1074QK - Micross Components, Inc.
Micross Components, Inc.
View Details