Renesas Electronics Corporation Ldo Voltage Regulator, Full Reel; Output Type Renesas ISL9008AIEMZ-T

Description
LDO VOLTAGE REGULATOR, FULL REEL; Output Type:Fixed; Input Voltage Min:2.3V; Input Voltage Max:6.5V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:150mA; Dropout Voltage Typ @ Current:200mV; IC Case / Package:SC-70 RoHS Compliant: Yes
Datasheet
Description
LDO VOLTAGE REGULATOR, FULL REEL; Output Type:Fixed; Input Voltage Min:2.3V; Input Voltage Max:6.5V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:150mA; Dropout Voltage Typ @ Current:200mV; IC Case / Package:SC-70 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo Voltage Regulator, Full Reel; Output Type Renesas - 29M7146 - Newark, An Avnet Company
Chicago, IL, United States
Ldo Voltage Regulator, Full Reel; Output Type Renesas
29M7146
Ldo Voltage Regulator, Full Reel; Output Type Renesas 29M7146
LDO VOLTAGE REGULATOR, FULL REEL; Output Type:Fixed; Input Voltage Min:2.3V; Input Voltage Max:6.5V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:150mA; Dropout Voltage Typ @ Current:200mV; IC Case / Package:SC-70 RoHS Compliant: Yes

LDO VOLTAGE REGULATOR, FULL REEL; Output Type:Fixed; Input Voltage Min:2.3V; Input Voltage Max:6.5V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:150mA; Dropout Voltage Typ @ Current:200mV; IC Case / Package:SC-70 RoHS Compliant: Yes

Supplier's Site Datasheet
Ldo Voltage Regulator; Output Type Renesas - 65T7353 - Newark, An Avnet Company
Chicago, IL, United States
Ldo Voltage Regulator; Output Type Renesas
65T7353
Ldo Voltage Regulator; Output Type Renesas 65T7353
LDO VOLTAGE REGULATOR; Output Type:Fixed; Input Voltage Min:2.3V; Input Voltage Max:6.5V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:150mA; Dropout Voltage Typ @ Current:200mV; IC Case / Package:SC-70; MSL:- RoHS Compliant: Yes

LDO VOLTAGE REGULATOR; Output Type:Fixed; Input Voltage Min:2.3V; Input Voltage Max:6.5V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:150mA; Dropout Voltage Typ @ Current:200mV; IC Case / Package:SC-70; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 29M7146
Product Name Ldo Voltage Regulator, Full Reel; Output Type Renesas
Input Voltage 2.3 to 6.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
SBW Voltage Stabilizer Regultor 100kVA 150kVA 300kVA Three Phase - No.1601203915888 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Analog - MTLT1086QU - Micross Components, Inc.
Micross Components, Inc.
View Details