ISL9008A is a high performance single low noise, high PSRR LDO that delivers a continuous 150mA of load current. It has a low standby current and is stable with 1µF of MLCC output capacitance with an ESR of up to 200m?.brbr The ISL9008A has a high PSRR of 65dB and output noise less than 45µVsubRMS/sub. When coupled with a no load quiescent current of 46µA (typical), and 0.5µA shutdown current, the ISL9008A is an ideal choice for portable wireless equipment.brbr The ISL9008A comes in several fixed voltage options with ±1.8% output voltage accuracy over-temperature, line and load. Other output voltage options may be available upon request.
Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1190426-ISL9008AIEKZ
Packaging: Tape and Reel
Mounting Style: SMD
Output Type: Fixed
Control Features: Enable
Output Current: 150mA
Categories: Integrated Circuits
Supplier Device Package: SC-70-5
Temperature Range - Operating: -40°C ~ 85°C
Protection Features: Over Current, Over Temperature, Soft Start, Under Voltage Lockout (UVLO)
Manufacturer Homepage: www.intersil.com/cda
Manufacturer Package: 5-TSSOP, SC-70-5, SOT-353
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Sufficient
Family Part Number: ISL9008A
Manufacturer Pack Quantity: 3,000
MSL Level: 2 (1 Year)
Min/Fixed Output Voltage: 2.85V
Voltage - Input (Maximum): 6.5V
Maximum Dropout Voltage: 0.325V at 150mA
Current - Quiescent (Iq): 66μA
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SC-70-5
IC REG LINEAR 2.85V 150MA SC70-5 Product overview: ISL9008AIEKZ-T from Intersil is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.85V, 150MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.85V, 150MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-ISL9008AIEKZ-T can be used for catalog matching and distributor lookup.
Fixed Positive LDO Regulator, 2.85V, 0.325V Dropout, PMOS, PDSO5
IC,VOLT REGULATOR,FIXED,+2.8
LDO Voltage Regulators W/ANNEAL SINGLE LW NOISE HI 2 85V SC-7
IC REG LINEAR 2.85V 150MA SC70-5
IC REG LINEAR 2.85V 150MA SC70-5
| Renesas Electronics Corporation | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | ISL9008AIEKZ-T | 1190426-ISL9008AIEKZ-T | ISL9008AIEKZ-T-ND | 776-ISL9008AIEKZ-T | ISL9008AIEKZ-T | 29M7145 | ISL9008AIEKZ-T | ISL9008AIEKZ-T | ISL9008AIEKZ-T |
| Product Name | Low Noise LDO with Low IQ, High PSRR | PMIC - PMIC - Voltage Regulators - Linear - ISL9008AIEKZ-T | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 2.85V 150MA Voltage Regulator IC | Ic,volt Regulator,fixed,+2.85V,cmos,tssop,6Pin,plastic Rohs Compliant Renesas | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | |
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | Fixed | |||||
| Package Type | SC-70; Other; DFN | SC-70; SSOP; Other; 5-TSSOP, SC-70-5, SOT-353 | Other; 5-TSSOP, SC-70-5, SOT-353 | Other; SC | SC-70; Other; SC70 | SC-70 | |||
| Output Voltage | 1.5 to 3.3 volts | 2.85 volts | 2.85 volts | 2.85 volts | 2.85 volts | ||||
| IOUT | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps | |||
| VIN | 2.3 to 6.5 volts | 6.5 volts | 6.5 volts |