ISL9008A is a high performance single low noise, high PSRR LDO that delivers a continuous 150mA of load current. It has a low standby current and is stable with 1µF of MLCC output capacitance with an ESR of up to 200m?.brbr The ISL9008A has a high PSRR of 65dB and output noise less than 45µVsubRMS/sub. When coupled with a no load quiescent current of 46µA (typical), and 0.5µA shutdown current, the ISL9008A is an ideal choice for portable wireless equipment.brbr The ISL9008A comes in several fixed voltage options with ±1.8% output voltage accuracy over-temperature, line and load. Other output voltage options may be available upon request.
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SC-70-5
Fixed Positive LDO Regulator, 2.5V, 0.4V Dropout, PDSO5
LDO Regulator Pos 2.5V 0.15A 5-Pin SC-70 T/R Product overview: ISL9008AIEFZ-T from Intersil is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.5V, 0.15A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 0.15A, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-ISL9008AIEFZ-T can be used for catalog matching and distributor lookup.
Manufacturer: Intersil
Win Source Part Number: 1048920-ISL9008AIEFZ
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 150mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SC-70-5
Maximum Input Voltage: 6.5V
Nominal Output Voltage (Min/Fixed): 2.5V
Dropout Voltage-Max: 0.4V @ 150mA
Operating Supply Current: 66μA
Protection Features: Over Current, Over Temperature, Soft Start, Under Voltage Lockout (UVLO)
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
IC REG LINEAR 2.5V 150MA SC70-5
IC REG LINEAR 2.5V 150MA SC70-5
LDO Voltage Regulators W/ANNEAL SINGLE LW NOISE HI 50V SC-7
IC REG LINEAR 2.5V 150MA SC70-5
| Renesas Electronics Corporation | DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | ISL9008AIEFZ-T | ISL9008AIEFZ-T-ND | ISL9008AIEFZ-T | 776-ISL9008AIEFZ-T | 1048920-ISL9008AIEFZ-T | ISL9008AIEFZ-T | ISL9008AIEFZ-T | ISL9008AIEFZ-T | 391-ISL9008AIEFZ-T |
| Product Name | Low Noise LDO with Low IQ, High PSRR | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 2.5V 0.15A LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - ISL9008AIEFZ-T | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators | IC REG LINEAR 2.5V 150MA SC70-5 | |
| Output Voltage Type | Fixed | Fixed | Fixed | Fixed; Fixed | Fixed; Fixed | ||||
| Package Type | SC-70; Other; DFN | Other; 5-TSSOP, SC-70-5, SOT-353 | SC-70; Other; SC70 | Other; SC | SC-70; Other; SC-70-5 | SC-70 | Other; SC | ||
| Output Voltage | 1.5 to 3.3 volts | 2.5 volts | 2.5 volts | 2.5 volts | 2.5 volts | ||||
| IOUT | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps | ||
| VIN | 2.3 to 6.5 volts | 6.5 volts | 6.5 volts | 2.3 volts |