Renesas Electronics Corporation Ldo Voltage Regulator, Full Reel; Output Type Renesas ISL9008AIECZ-T

Description
LDO VOLTAGE REGULATOR, FULL REEL; Output Type:Fixed; Input Voltage Min:2.3V; Input Voltage Max:6.5V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:150mA; Dropout Voltage Typ @ Current:200mV; IC Case / Package:SC-70 RoHS Compliant: Yes
Datasheet
Description
LDO VOLTAGE REGULATOR, FULL REEL; Output Type:Fixed; Input Voltage Min:2.3V; Input Voltage Max:6.5V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:150mA; Dropout Voltage Typ @ Current:200mV; IC Case / Package:SC-70 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo Voltage Regulator, Full Reel; Output Type Renesas - 29M7141 - Newark, An Avnet Company
Chicago, IL, United States
Ldo Voltage Regulator, Full Reel; Output Type Renesas
29M7141
Ldo Voltage Regulator, Full Reel; Output Type Renesas 29M7141
LDO VOLTAGE REGULATOR, FULL REEL; Output Type:Fixed; Input Voltage Min:2.3V; Input Voltage Max:6.5V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:150mA; Dropout Voltage Typ @ Current:200mV; IC Case / Package:SC-70 RoHS Compliant: Yes

LDO VOLTAGE REGULATOR, FULL REEL; Output Type:Fixed; Input Voltage Min:2.3V; Input Voltage Max:6.5V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:150mA; Dropout Voltage Typ @ Current:200mV; IC Case / Package:SC-70 RoHS Compliant: Yes

Supplier's Site Datasheet
Ldo, Fixed, 1.8V, 0.15A, -40 To 85Deg C Rohs Compliant Renesas - 33AH1377 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Fixed, 1.8V, 0.15A, -40 To 85Deg C Rohs Compliant Renesas
33AH1377
Ldo, Fixed, 1.8V, 0.15A, -40 To 85Deg C Rohs Compliant Renesas 33AH1377
LDO, FIXED, 1.8V, 0.15A, -40 TO 85DEG C ROHS COMPLIANT: YES

LDO, FIXED, 1.8V, 0.15A, -40 TO 85DEG C ROHS COMPLIANT: YES

Supplier's Site
Ldo Voltage Regulator; Output Type Renesas - 65T7352 - Newark, An Avnet Company
Chicago, IL, United States
Ldo Voltage Regulator; Output Type Renesas
65T7352
Ldo Voltage Regulator; Output Type Renesas 65T7352
LDO VOLTAGE REGULATOR; Output Type:Fixed; Input Voltage Min:2.3V; Input Voltage Max:6.5V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:150mA; Dropout Voltage Typ @ Current:200mV; IC Case / Package:SC-70; MSL:- RoHS Compliant: Yes

LDO VOLTAGE REGULATOR; Output Type:Fixed; Input Voltage Min:2.3V; Input Voltage Max:6.5V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:150mA; Dropout Voltage Typ @ Current:200mV; IC Case / Package:SC-70; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number 29M7141 33AH1377
Product Name Ldo Voltage Regulator, Full Reel; Output Type Renesas Ldo, Fixed, 1.8V, 0.15A, -40 To 85Deg C Rohs Compliant Renesas
Input Voltage 2.3 to 6.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Automatic Stabilization Protection 10KVA 15KVA 20KVA 25KVA 3 Phase Voltage Stabilizer - No.1601451985819 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single; Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details