ISL9008A is a high performance single low noise, high PSRR LDO that delivers a continuous 150mA of load current. It has a low standby current and is stable with 1µF of MLCC output capacitance with an ESR of up to 200m?.brbr The ISL9008A has a high PSRR of 65dB and output noise less than 45µVsubRMS/sub. When coupled with a no load quiescent current of 46µA (typical), and 0.5µA shutdown current, the ISL9008A is an ideal choice for portable wireless equipment.brbr The ISL9008A comes in several fixed voltage options with ±1.8% output voltage accuracy over-temperature, line and load. Other output voltage options may be available upon request.
Pb-Free w/Anneal single low noise high P
Pb-Free w/Anneal single low noise high P
Pb-Free w/Anneal single low noise high P
Manufacturer: Intersil
Win Source Part Number: 1048919-ISL9008AIECZ
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 150mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SC-70-5
Maximum Input Voltage: 6.5V
Nominal Output Voltage (Min/Fixed): 1.8V
Operating Supply Current: 66μA
PSRR: 65dB to 35dB (1kHz to 100kHz)
Protection Features: Over Current, Over Temperature, Soft Start, Under Voltage Lockout (UVLO)
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Sufficient
Fixed Positive LDO Regulator, 1.8V, 0.5V Dropout, PMOS, PDSO5
IC, LDO REG - More Details Product overview: ISL9008AIECZ-T from Intersil is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-ISL9008AIECZ-T can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SC-70-5
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SC-70-5
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SC-70-5
IC REG LINEAR 1.8V 150MA SC70-5
FIXED POSITIVE LDO REGULATOR, 1.
LDO Voltage Regulators W/ANNEAL SINGLE LW NOISE IQHI PSRR 1 5V
| Renesas Electronics Corporation | RS Components, Ltd. | Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | ISL9008AIECZ-T | 2627265 | 1048919-ISL9008AIECZ-T | ISL9008AIECZ-T | 776-ISL9008AIECZ-T | ISL9008AIECZ-TDKR-ND | ISL9008AIECZ-T | ISL9008AIECZ-T | ISL9008AIECZ-T |
| Product Name | Low Noise LDO with Low IQ, High PSRR | Voltage Regulators | PMIC - PMIC - Voltage Regulators - Linear - ISL9008AIECZ-T | LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators | |
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | Fixed | |||||
| Package Type | SC-70; Other; DFN | SC-70; Other; SC-70 | SC-70; Other; SC-70-5 | SC-70; Other; SC70 | Other; SC | Other; 5-TSSOP, SC-70-5, SOT-353 | SC-70 | ||
| Output Voltage | 1.5 to 3.3 volts | 1.8 volts | 1.8 volts | 1.8 volts | 1.8 volts | ||||
| IOUT | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps | ||
| VIN | 2.3 to 6.5 volts | 6.5 volts | 6.5 volts |