Renesas Electronics Corporation High Current LDO with Low IQ and High PSRR ISL9007IUNZ

Description
ISL9007 is a high performance LDO that delivers a continuous 400mA of load current. It has a low standby current and high PSRR and is stable with output capacitance of 1µF to 10µF with an ESR of up to 200mO. The ISL9007 has a very high PSRR of 75dB and output noise less than 30µVRMS. When coupled with a no load quiescent current of 50µA (typical), and 1µA (max) shutdown current, the ISL9007 is an ideal choice for portable wireless equipment. The ISL9007 comes in fixed voltage options of 3.3V, 2.85V, 2.8V, and 2.5V with ±1.8% output voltage accuracy over-temperature, line and load. Other output voltage options may be available upon request.
Request a Quote Datasheet
Description
ISL9007 is a high performance LDO that delivers a continuous 400mA of load current. It has a low standby current and high PSRR and is stable with output capacitance of 1µF to 10µF with an ESR of up to 200mO. The ISL9007 has a very high PSRR of 75dB and output noise less than 30µVRMS. When coupled with a no load quiescent current of 50µA (typical), and 1µA (max) shutdown current, the ISL9007 is an ideal choice for portable wireless equipment. The ISL9007 comes in fixed voltage options of 3.3V, 2.85V, 2.8V, and 2.5V with ±1.8% output voltage accuracy over-temperature, line and load. Other output voltage options may be available upon request.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Current LDO with Low I<sub>Q</sub> and High PSRR - ISL9007IUNZ - Renesas Electronics Corporation
Milpitas, CA, USA
High Current LDO with Low IQ and High PSRR
ISL9007IUNZ
High Current LDO with Low IQ and High PSRR ISL9007IUNZ
ISL9007 is a high performance LDO that delivers a continuous 400mA of load current. It has a low standby current and high PSRR and is stable with output capacitance of 1µF to 10µF with an ESR of up to 200mO. The ISL9007 has a very high PSRR of 75dB and output noise less than 30µVRMS. When coupled with a no load quiescent current of 50µA (typical), and 1µA (max) shutdown current, the ISL9007 is an ideal choice for portable wireless equipment. The ISL9007 comes in fixed voltage options of 3.3V, 2.85V, 2.8V, and 2.5V with ±1.8% output voltage accuracy over-temperature, line and load. Other output voltage options may be available upon request.

ISL9007 is a high performance LDO that delivers a continuous 400mA of load current. It has a low standby current and high PSRR and is stable with output capacitance of 1µF to 10µF with an ESR of up to 200mO.
The ISL9007 has a very high PSRR of 75dB and output noise less than 30µVRMS. When coupled with a no load quiescent current of 50µA (typical), and 1µA (max) shutdown current, the ISL9007 is an ideal choice for portable wireless equipment.
The ISL9007 comes in fixed voltage options of 3.3V, 2.85V, 2.8V, and 2.5V with ±1.8% output voltage accuracy over-temperature, line and load. Other output voltage options may be available upon request.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - 1316501-ISL9007IUNZ - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
1316501-ISL9007IUNZ
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear 1316501-ISL9007IUNZ
Manufacturer: Renesas Electronics America Inc Win Source Part Number: 1316501-ISL9007IUNZ Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear Packaging: Tube Standard Package: 980 Mounting: Surface Mount Current - Output: 400mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Configuration: Positive Voltage - Input (Max): 6.5V Voltage - Output (Min/Fixed): 3.3V Supplier Device Package: 8-MSOP Temperature Range - Operating: -40°C ~ 85°C Case / Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Protection Features: Over Current, Over Temperature, Soft Start, Under Voltage Lockout (UVLO) ECCN: EAR99 Fake Threat In the Open Market: 67 MSL Level: 2 (1 Year) Current - Quiescent (Iq): 70 µA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Base Product Number: ISL9007 RoHS Status: ROHS3 Compliant Voltage Dropout (Max): 0.325V @ 400mA

Manufacturer: Renesas Electronics America Inc
Win Source Part Number: 1316501-ISL9007IUNZ
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear
Packaging: Tube
Standard Package: 980
Mounting: Surface Mount
Current - Output: 400mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Voltage - Input (Max): 6.5V
Voltage - Output (Min/Fixed): 3.3V
Supplier Device Package: 8-MSOP
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Protection Features: Over Current, Over Temperature, Soft Start, Under Voltage Lockout (UVLO)
ECCN: EAR99
Fake Threat In the Open Market: 67
MSL Level: 2 (1 Year)
Current - Quiescent (Iq): 70 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Base Product Number: ISL9007
RoHS Status: ROHS3 Compliant
Voltage Dropout (Max): 0.325V @ 400mA

Buy Now Datasheet
Singapore, Singapore
3.3V 400MA Voltage Regulator IC
776-ISL9007IUNZ
3.3V 400MA Voltage Regulator IC 776-ISL9007IUNZ
IC REG LINEAR 3.3V 400MA 8MSOP Product overview: ISL9007IUNZ from Renesas Electronics Corporation is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 400MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 400MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-ISL9007IUNZ can be used for catalog matching and distributor lookup.

IC REG LINEAR 3.3V 400MA 8MSOP Product overview: ISL9007IUNZ from Renesas Electronics Corporation is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 400MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 400MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-ISL9007IUNZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - ISL9007IUNZ-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
ISL9007IUNZ-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators ISL9007IUNZ-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 400mA 8-MSOP

Linear Voltage Regulator IC Positive Fixed 1 Output 400mA 8-MSOP

Buy Now Datasheet
Voltage Regulators - 2638983 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
2638983
Voltage Regulators 2638983
Renesas Electronics ISL9007IUNZ

Renesas Electronics ISL9007IUNZ

Supplier's Site
Voltage Regulators - 2638984 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
2638984
Voltage Regulators 2638984
Renesas Electronics ISL9007IUNZ

Renesas Electronics ISL9007IUNZ

Supplier's Site
Voltage Regulators - 2638984P - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
2638984P
Voltage Regulators 2638984P
Renesas Electronics ISL9007IUNZ

Renesas Electronics ISL9007IUNZ

Supplier's Site
PMIC - Voltage Regulators - Linear - ISL9007IUNZ - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
ISL9007IUNZ
PMIC - Voltage Regulators - Linear ISL9007IUNZ
IC REG LINEAR 3.3V 400MA 8MSOP

IC REG LINEAR 3.3V 400MA 8MSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
ISL9007IUNZ
LDO Voltage Regulators ISL9007IUNZ
LDO Voltage Regulators W/ANNEAL LW NOISE HI PSRRLDO 8LD 3 3V

LDO Voltage Regulators W/ANNEAL LW NOISE HI PSRRLDO 8LD 3 3V

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - ISL9007IUNZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
ISL9007IUNZ
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear ISL9007IUNZ
IC REG LINEAR 3.3V 400MA 8MSOP

IC REG LINEAR 3.3V 400MA 8MSOP

Supplier's Site

Technical Specifications

  Renesas Electronics Corporation Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number ISL9007IUNZ 1316501-ISL9007IUNZ 776-ISL9007IUNZ ISL9007IUNZ-ND 2638983 ISL9007IUNZ ISL9007IUNZ ISL9007IUNZ
Product Name High Current LDO with Low IQ and High PSRR Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear 3.3V 400MA Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Voltage Regulators PMIC - Voltage Regulators - Linear LDO Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed; Fixed Fixed Fixed
Package Type Other; SOP SSOP; Other; 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Other; Tube Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
Output Voltage 1.5 to 3.3 volts 3.3 volts 3.3 volts 3.3 volts
IOUT 0.4000 amps 0.1500 amps 0.4000 amps 0.4000 amps 0.4000 amps
VIN 2.3 to 6.5 volts 6.5 volts 6.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

30V 6.8V Power Management IC - 713-BQ24316DSJR - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; VSON
Output Voltage 4.35 volts
IOUT 1.5 amps
View Details
2 suppliers
Voltage Regulators - 2413468 - RS Components, Ltd.
Specs
Output Voltage 3.3 volts
View Details
PMIC - PMIC - Voltage Regulators - Linear - ADM7150ARDZ-3.0-R7 - 910532-ADM7150ARDZ-3.0-R7 - Win Source Electronics
Specs
Output Polarity Positive
Package Type SOIC; Other; 8-SOIC-EP
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Motor Drivers, Controllers - A3921KLPTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
VIN 5.5 to 50 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details