Renesas Electronics Corporation High Current LDO with Low IQ and High PSRR ISL9007IUNZ-T

Description
ISL9007 is a high performance LDO that delivers a continuous 400mA of load current. It has a low standby current and high PSRR and is stable with output capacitance of 1µF to 10µF with an ESR of up to 200mO. The ISL9007 has a very high PSRR of 75dB and output noise less than 30µVRMS. When coupled with a no load quiescent current of 50µA (typical), and 1µA (max) shutdown current, the ISL9007 is an ideal choice for portable wireless equipment. The ISL9007 comes in fixed voltage options of 3.3V, 2.85V, 2.8V, and 2.5V with ±1.8% output voltage accuracy over-temperature, line and load. Other output voltage options may be available upon request.
Request a Quote Datasheet
Description
ISL9007 is a high performance LDO that delivers a continuous 400mA of load current. It has a low standby current and high PSRR and is stable with output capacitance of 1µF to 10µF with an ESR of up to 200mO. The ISL9007 has a very high PSRR of 75dB and output noise less than 30µVRMS. When coupled with a no load quiescent current of 50µA (typical), and 1µA (max) shutdown current, the ISL9007 is an ideal choice for portable wireless equipment. The ISL9007 comes in fixed voltage options of 3.3V, 2.85V, 2.8V, and 2.5V with ±1.8% output voltage accuracy over-temperature, line and load. Other output voltage options may be available upon request.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Current LDO with Low I<sub>Q</sub> and High PSRR - ISL9007IUNZ-T - Renesas Electronics Corporation
Milpitas, CA, USA
High Current LDO with Low IQ and High PSRR
ISL9007IUNZ-T
High Current LDO with Low IQ and High PSRR ISL9007IUNZ-T
ISL9007 is a high performance LDO that delivers a continuous 400mA of load current. It has a low standby current and high PSRR and is stable with output capacitance of 1µF to 10µF with an ESR of up to 200mO. The ISL9007 has a very high PSRR of 75dB and output noise less than 30µVRMS. When coupled with a no load quiescent current of 50µA (typical), and 1µA (max) shutdown current, the ISL9007 is an ideal choice for portable wireless equipment. The ISL9007 comes in fixed voltage options of 3.3V, 2.85V, 2.8V, and 2.5V with ±1.8% output voltage accuracy over-temperature, line and load. Other output voltage options may be available upon request.

ISL9007 is a high performance LDO that delivers a continuous 400mA of load current. It has a low standby current and high PSRR and is stable with output capacitance of 1µF to 10µF with an ESR of up to 200mO.
The ISL9007 has a very high PSRR of 75dB and output noise less than 30µVRMS. When coupled with a no load quiescent current of 50µA (typical), and 1µA (max) shutdown current, the ISL9007 is an ideal choice for portable wireless equipment.
The ISL9007 comes in fixed voltage options of 3.3V, 2.85V, 2.8V, and 2.5V with ±1.8% output voltage accuracy over-temperature, line and load. Other output voltage options may be available upon request.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - ISL9007IUNZ-T - 808817-ISL9007IUNZ-T - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - ISL9007IUNZ-T
808817-ISL9007IUNZ-T
PMIC - PMIC - Voltage Regulators - Linear - ISL9007IUNZ-T 808817-ISL9007IUNZ-T
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 808817-ISL9007IUNZ-T Packaging: Reel Mounting Style: SMD Current - Output: 400mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Configuration: Positive Voltage - Output (Min/Fixed): 3.3V Supplier Device Package: 8-MSOP Temperature Range - Operating: -40°C ~ 85°C Maximum Input Voltage: 6.5V Protection Features: Over Current, Over Temperature, Soft Start, Under Voltage Lockout (UVLO) Manufacturer Package: 8-TSSOP, 8-MSOP Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,500 MSL Level: 2 (1 Year) Maximum Dropout Voltage: 0.325V at 400mA Current - Quiescent (Iq): 70μA Part Number Series: ISL9007

Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 808817-ISL9007IUNZ-T
Packaging: Reel
Mounting Style: SMD
Current - Output: 400mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Voltage - Output (Min/Fixed): 3.3V
Supplier Device Package: 8-MSOP
Temperature Range - Operating: -40°C ~ 85°C
Maximum Input Voltage: 6.5V
Protection Features: Over Current, Over Temperature, Soft Start, Under Voltage Lockout (UVLO)
Manufacturer Package: 8-TSSOP, 8-MSOP
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 2,500
MSL Level: 2 (1 Year)
Maximum Dropout Voltage: 0.325V at 400mA
Current - Quiescent (Iq): 70μA
Part Number Series: ISL9007

Buy Now
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - ISL9007IUNZ-TTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
ISL9007IUNZ-TTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators ISL9007IUNZ-TTR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 400mA 8-MSOP

Linear Voltage Regulator IC Positive Fixed 1 Output 400mA 8-MSOP

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - ISL9007IUNZ-TCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
ISL9007IUNZ-TCT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators ISL9007IUNZ-TCT-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 400mA 8-MSOP

Linear Voltage Regulator IC Positive Fixed 1 Output 400mA 8-MSOP

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - ISL9007IUNZ-TDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
ISL9007IUNZ-TDKR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators ISL9007IUNZ-TDKR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 400mA 8-MSOP

Linear Voltage Regulator IC Positive Fixed 1 Output 400mA 8-MSOP

Buy Now Datasheet
Singapore, Singapore
3.3V 400MA Voltage Regulator IC
776-ISL9007IUNZ-T
3.3V 400MA Voltage Regulator IC 776-ISL9007IUNZ-T
IC REG LINEAR 3.3V 400MA 8MSOP Product overview: ISL9007IUNZ-T from Renesas Electronics Corporation is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 400MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 400MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-ISL9007IUNZ-T can be used for catalog matching and distributor lookup.

IC REG LINEAR 3.3V 400MA 8MSOP Product overview: ISL9007IUNZ-T from Renesas Electronics Corporation is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 400MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 400MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-ISL9007IUNZ-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - ISL9007IUNZ-T - Rochester Electronics
Newburyport, MA, United States
Fixed Positive LDO Regulator, 3.3V, 0.325V Dropout, PDSO8

Fixed Positive LDO Regulator, 3.3V, 0.325V Dropout, PDSO8

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - ISL9007IUNZ-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
ISL9007IUNZ-T
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear ISL9007IUNZ-T
IC REG LINEAR 3.3V 400MA 8MSOP

IC REG LINEAR 3.3V 400MA 8MSOP

Supplier's Site
Sheung Wan, Hong Kong
LDO Voltage Regulators
ISL9007IUNZ-T
LDO Voltage Regulators ISL9007IUNZ-T
LDO Voltage Regulators W/ANNEAL LW NOISE HI PSRRLDO 8LD 3 3V

LDO Voltage Regulators W/ANNEAL LW NOISE HI PSRRLDO 8LD 3 3V

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - ISL9007IUNZ-T - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
ISL9007IUNZ-T
PMIC - Voltage Regulators - Linear ISL9007IUNZ-T
IC REG LINEAR 3.3V 400MA 8MSOP

IC REG LINEAR 3.3V 400MA 8MSOP

Supplier's Site Datasheet

Technical Specifications

  Renesas Electronics Corporation Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number ISL9007IUNZ-T 808817-ISL9007IUNZ-T ISL9007IUNZ-TTR-ND 776-ISL9007IUNZ-T ISL9007IUNZ-T ISL9007IUNZ-T ISL9007IUNZ-T ISL9007IUNZ-T
Product Name High Current LDO with Low IQ and High PSRR PMIC - PMIC - Voltage Regulators - Linear - ISL9007IUNZ-T Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 3.3V 400MA Voltage Regulator IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LDO Voltage Regulators PMIC - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed; Fixed Fixed Fixed
Package Type Other; SOP SSOP; Other; 8-TSSOP, 8-MSOP Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" Other; Tape & Reel (TR) Other; MSOP SSOP
Output Voltage 1.5 to 3.3 volts 3.3 volts 3.3 volts 3.3 volts
IOUT 0.4000 amps 0.4000 amps 0.1500 amps 0.4000 amps 0.4000 amps
VIN 2.3 to 6.5 volts 6.5 volts 6.5 volts 6.5 volts
Unlock Full Specs
to access all available technical data