Renesas Electronics Corporation High Current LDO with Low IQ and High PSRR ISL9007IUKZ

Description
ISL9007 is a high performance LDO that delivers a continuous 400mA of load current. It has a low standby current and high PSRR and is stable with output capacitance of 1µF to 10µF with an ESR of up to 200mO. The ISL9007 has a very high PSRR of 75dB and output noise less than 30µVRMS. When coupled with a no load quiescent current of 50µA (typical), and 1µA (max) shutdown current, the ISL9007 is an ideal choice for portable wireless equipment. The ISL9007 comes in fixed voltage options of 3.3V, 2.85V, 2.8V, and 2.5V with ±1.8% output voltage accuracy over-temperature, line and load. Other output voltage options may be available upon request.
Request a Quote Datasheet
Description
ISL9007 is a high performance LDO that delivers a continuous 400mA of load current. It has a low standby current and high PSRR and is stable with output capacitance of 1µF to 10µF with an ESR of up to 200mO. The ISL9007 has a very high PSRR of 75dB and output noise less than 30µVRMS. When coupled with a no load quiescent current of 50µA (typical), and 1µA (max) shutdown current, the ISL9007 is an ideal choice for portable wireless equipment. The ISL9007 comes in fixed voltage options of 3.3V, 2.85V, 2.8V, and 2.5V with ±1.8% output voltage accuracy over-temperature, line and load. Other output voltage options may be available upon request.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Current LDO with Low I<sub>Q</sub> and High PSRR - ISL9007IUKZ - Renesas Electronics Corporation
Milpitas, CA, USA
High Current LDO with Low IQ and High PSRR
ISL9007IUKZ
High Current LDO with Low IQ and High PSRR ISL9007IUKZ
ISL9007 is a high performance LDO that delivers a continuous 400mA of load current. It has a low standby current and high PSRR and is stable with output capacitance of 1µF to 10µF with an ESR of up to 200mO. The ISL9007 has a very high PSRR of 75dB and output noise less than 30µVRMS. When coupled with a no load quiescent current of 50µA (typical), and 1µA (max) shutdown current, the ISL9007 is an ideal choice for portable wireless equipment. The ISL9007 comes in fixed voltage options of 3.3V, 2.85V, 2.8V, and 2.5V with ±1.8% output voltage accuracy over-temperature, line and load. Other output voltage options may be available upon request.

ISL9007 is a high performance LDO that delivers a continuous 400mA of load current. It has a low standby current and high PSRR and is stable with output capacitance of 1µF to 10µF with an ESR of up to 200mO.
The ISL9007 has a very high PSRR of 75dB and output noise less than 30µVRMS. When coupled with a no load quiescent current of 50µA (typical), and 1µA (max) shutdown current, the ISL9007 is an ideal choice for portable wireless equipment.
The ISL9007 comes in fixed voltage options of 3.3V, 2.85V, 2.8V, and 2.5V with ±1.8% output voltage accuracy over-temperature, line and load. Other output voltage options may be available upon request.

Supplier's Site Datasheet
 - ISL9007IUKZ - Rochester Electronics
Newburyport, MA, United States
Fixed Positive LDO Regulator, 2.85V, 0.325V Dropout, PMOS, PDSO8

Fixed Positive LDO Regulator, 2.85V, 0.325V Dropout, PMOS, PDSO8

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - ISL9007IUKZ - 1190425-ISL9007IUKZ - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - ISL9007IUKZ
1190425-ISL9007IUKZ
PMIC - PMIC - Voltage Regulators - Linear - ISL9007IUKZ 1190425-ISL9007IUKZ
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1190425-ISL9007IUKZ Packaging: Tube Mounting Style: SMD Output Type: Fixed Control Features: Enable Output Current: 400mA Categories: Integrated Circuits Supplier Device Package: 8-MSOP Temperature Range - Operating: -40°C ~ 85°C Protection Features: Over Current, Over Temperature, Soft Start, Under Voltage Lockout (UVLO) Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 8-TSSOP, 8-MSOP Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Family Part Number: ISL9007 Manufacturer Pack Quantity: 980 MSL Level: 2 (1 Year) Min/Fixed Output Voltage: 2.85V Voltage - Input (Maximum): 6.5V Maximum Dropout Voltage: 0.325V at 400mA Current - Quiescent (Iq): 70μA

Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1190425-ISL9007IUKZ
Packaging: Tube
Mounting Style: SMD
Output Type: Fixed
Control Features: Enable
Output Current: 400mA
Categories: Integrated Circuits
Supplier Device Package: 8-MSOP
Temperature Range - Operating: -40°C ~ 85°C
Protection Features: Over Current, Over Temperature, Soft Start, Under Voltage Lockout (UVLO)
Manufacturer Homepage: www.intersil.com/cda/home
Manufacturer Package: 8-TSSOP, 8-MSOP
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Family Part Number: ISL9007
Manufacturer Pack Quantity: 980
MSL Level: 2 (1 Year)
Min/Fixed Output Voltage: 2.85V
Voltage - Input (Maximum): 6.5V
Maximum Dropout Voltage: 0.325V at 400mA
Current - Quiescent (Iq): 70μA

Buy Now
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - ISL9007IUKZ-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
ISL9007IUKZ-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators ISL9007IUKZ-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 400mA 8-MSOP

Linear Voltage Regulator IC Positive Fixed 1 Output 400mA 8-MSOP

Buy Now Datasheet
Singapore, Singapore
2.85V 0.4A MSOP LDO Voltage Regulator IC
776-ISL9007IUKZ
2.85V 0.4A MSOP LDO Voltage Regulator IC 776-ISL9007IUKZ
LDO Voltage Regulator 2.85V 0.4A 200mV Dropout 8-MSOP Product overview: ISL9007IUKZ from Intersil is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.85V, 0.4A, MSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.85V, 0.4A, MSOP, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-ISL9007IUKZ can be used for catalog matching and distributor lookup.

LDO Voltage Regulator 2.85V 0.4A 200mV Dropout 8-MSOP Product overview: ISL9007IUKZ from Intersil is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.85V, 0.4A, MSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.85V, 0.4A, MSOP, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-ISL9007IUKZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - ISL9007IUKZ - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
ISL9007IUKZ
PMIC - Voltage Regulators - Linear ISL9007IUKZ
IC REG LINEAR 2.85V 400MA 8MSOP

IC REG LINEAR 2.85V 400MA 8MSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - ISL9007IUKZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
ISL9007IUKZ
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear ISL9007IUKZ
IC REG LINEAR 2.85V 400MA 8MSOP

IC REG LINEAR 2.85V 400MA 8MSOP

Supplier's Site
Sheung Wan, Hong Kong
LDO Voltage Regulators
ISL9007IUKZ
LDO Voltage Regulators ISL9007IUKZ
LDO Voltage Regulators W/ANNEAL LW NOISE HI PSRRLDO 8LD 2 85V

LDO Voltage Regulators W/ANNEAL LW NOISE HI PSRRLDO 8LD 2 85V

Buy Now Datasheet
Ic,volt Regulator,fixed,+2.85V,cmos,tssop,8Pin,plastic Rohs Compliant Renesas - 79K7372 - Newark, An Avnet Company
Chicago, IL, United States
Ic,volt Regulator,fixed,+2.85V,cmos,tssop,8Pin,plastic Rohs Compliant Renesas
79K7372
Ic,volt Regulator,fixed,+2.85V,cmos,tssop,8Pin,plastic Rohs Compliant Renesas 79K7372
IC,VOLT REGULATOR,FIXED,+2.8 5V,CMOS,TSSOP,8PIN,P LASTIC ROHS COMPLIANT: YES

IC,VOLT REGULATOR,FIXED,+2.85V,CMOS,TSSOP,8PIN,PLASTIC ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Renesas Electronics Corporation Rochester Electronics Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number ISL9007IUKZ ISL9007IUKZ 1190425-ISL9007IUKZ ISL9007IUKZ-ND 776-ISL9007IUKZ ISL9007IUKZ ISL9007IUKZ ISL9007IUKZ 79K7372
Product Name High Current LDO with Low IQ and High PSRR PMIC - PMIC - Voltage Regulators - Linear - ISL9007IUKZ Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 2.85V 0.4A MSOP LDO Voltage Regulator IC PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LDO Voltage Regulators Ic,volt Regulator,fixed,+2.85V,cmos,tssop,8Pin,plastic Rohs Compliant Renesas
Output Voltage Type Fixed Fixed; Fixed Fixed Fixed
Package Type Other; SOP Other; MSOP SSOP; Other; 8-TSSOP, 8-MSOP Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" Other; MSOP
Output Voltage 1.5 to 3.3 volts 2.85 volts 2.85 volts 2.85 volts 2.85 volts
IOUT 0.4000 amps 0.4000 amps 0.4000 amps 0.4000 amps 0.4000 amps 0.4000 amps
VIN 2.3 to 6.5 volts 6.5 volts
Unlock Full Specs
to access all available technical data