ISL9007 is a high performance LDO that delivers a continuous 400mA of load current. It has a low standby current and high PSRR and is stable with output capacitance of 1µF to 10µF with an ESR of up to 200mO.
The ISL9007 has a very high PSRR of 75dB and output noise less than 30µVRMS. When coupled with a no load quiescent current of 50µA (typical), and 1µA (max) shutdown current, the ISL9007 is an ideal choice for portable wireless equipment.
The ISL9007 comes in fixed voltage options of 3.3V, 2.85V, 2.8V, and 2.5V with ±1.8% output voltage accuracy over-temperature, line and load. Other output voltage options may be available upon request.
IC REG LINEAR 2.85V 400MA 8MSOP Product overview: ISL9007IUKZ-T from Renesas Electronics Corporation is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.85V, 400MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.85V, 400MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-ISL9007IUKZ-T can be used for catalog matching and distributor lookup.
Fixed Positive LDO Regulator, 2.85V, 0.325V Dropout, PDSO8
Manufacturer: Intersil
Win Source Part Number: 777462-ISL9007IUKZ-T
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Mounting: SMD
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Output Current: 400mA
Family Name: ISL9007
Output Voltage: 2.85V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 70μA
Protection Features: Over Current, Over Temperature, Soft Start, Under Voltage Lockout (UVLO)
Manufacturer Package: 8-MSOP
Voltage Input MAX: 6.5V
Voltage Dropout (Maximum): 0.325V @ 400mA
Alternative Parts (Cross-Reference): TC1300R-2.85VUATR; RT9198A-2HGF; TC1300R-2.85VUA; RT9193-2HPF;
Introduction Date: December 17, 2002
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Linear Voltage Regulator IC Positive Fixed 1 Output 400mA 8-MSOP
IC REG LINEAR 2.85V 400MA 8MSOP
IC,VOLT REGULATOR,FIXED,+2.8
LDO Voltage Regulators W/ANNEAL LW NOISE HI PSRRLDO 8LD 2 85V
IC REG LINEAR 2.85V 400MA 8MSOP
| Renesas Electronics Corporation | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | ISL9007IUKZ-T | 776-ISL9007IUKZ-T | ISL9007IUKZ-T | 777462-ISL9007IUKZ-T | ISL9007IUKZ-TTR-ND | ISL9007IUKZ-T | 79K7373 | ISL9007IUKZ-T | ISL9007IUKZ-T |
| Product Name | High Current LDO with Low IQ and High PSRR | 2.85V 400MA Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - ISL9007IUKZ-T | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Ic,volt Regulator,fixed,+2.85V,cmos,tssop,8Pin,plastic Rohs Compliant Renesas | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear | |
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | Fixed | |||||
| Package Type | Other; SOP | Other; Tape & Reel (TR) | Other; MSOP | SSOP; Other; 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) | Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | SSOP | |||
| Output Voltage | 1.5 to 3.3 volts | 2.85 volts | 2.85 volts | 2.85 volts | 2.85 volts | ||||
| IOUT | 0.4000 amps | 0.1500 amps | 0.4000 amps | 0.4000 amps | 0.4000 amps | 0.4000 amps | |||
| VIN | 2.3 to 6.5 volts | 6.5 volts | 6.5 volts |