ISL9007 is a high performance LDO that delivers a continuous 400mA of load current. It has a low standby current and high PSRR and is stable with output capacitance of 1µF to 10µF with an ESR of up to 200mO.
The ISL9007 has a very high PSRR of 75dB and output noise less than 30µVRMS. When coupled with a no load quiescent current of 50µA (typical), and 1µA (max) shutdown current, the ISL9007 is an ideal choice for portable wireless equipment.
The ISL9007 comes in fixed voltage options of 3.3V, 2.85V, 2.8V, and 2.5V with ±1.8% output voltage accuracy over-temperature, line and load. Other output voltage options may be available upon request.
IC REG LDO 2.8V 0.4A 8MSOP Product overview: ISL9007IUJZ from Intersil is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.8V, 0.4A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.8V, 0.4A, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-ISL9007IUJZ can be used for catalog matching and distributor lookup.
Fixed Positive LDO Regulator, 2.8V, 0.4V Dropout, PDSO8
Linear Voltage Regulator IC Positive Fixed 1 Output 400mA 8-MSOP
IC REG LINEAR 2.8V 400MA 8MSOP
IC REG LINEAR 2.8V 400MA 8MSOP
LDO Voltage Regulators W/ANNEAL LW NOISE HI PSRRLDO 8LD 2 8V
| Renesas Electronics Corporation | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | ISL9007IUJZ | 776-ISL9007IUJZ | ISL9007IUJZ | ISL9007IUJZ-ND | ISL9007IUJZ | ISL9007IUJZ | ISL9007IUJZ |
| Product Name | High Current LDO with Low IQ and High PSRR | 2.8V 0.4A LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators | |
| Output Voltage Type | Fixed | Fixed | Fixed | ||||
| Package Type | Other; SOP | Other; MSOP | Other; MSOP | Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | |||
| Output Voltage | 1.5 to 3.3 volts | 2.8 volts | 2.8 volts | 2.8 volts | |||
| IOUT | 0.4000 amps | 0.4000 amps | 0.4000 amps | 0.4000 amps | 0.4000 amps | ||
| VIN | 2.3 to 6.5 volts | 6.5 volts |