Renesas Electronics Corporation High Current LDO with Low IQ and High PSRR ISL9007IUJZ-T

Description
ISL9007 is a high performance LDO that delivers a continuous 400mA of load current. It has a low standby current and high PSRR and is stable with output capacitance of 1µF to 10µF with an ESR of up to 200mO. The ISL9007 has a very high PSRR of 75dB and output noise less than 30µVRMS. When coupled with a no load quiescent current of 50µA (typical), and 1µA (max) shutdown current, the ISL9007 is an ideal choice for portable wireless equipment. The ISL9007 comes in fixed voltage options of 3.3V, 2.85V, 2.8V, and 2.5V with ±1.8% output voltage accuracy over-temperature, line and load. Other output voltage options may be available upon request.
Request a Quote Datasheet
Description
ISL9007 is a high performance LDO that delivers a continuous 400mA of load current. It has a low standby current and high PSRR and is stable with output capacitance of 1µF to 10µF with an ESR of up to 200mO. The ISL9007 has a very high PSRR of 75dB and output noise less than 30µVRMS. When coupled with a no load quiescent current of 50µA (typical), and 1µA (max) shutdown current, the ISL9007 is an ideal choice for portable wireless equipment. The ISL9007 comes in fixed voltage options of 3.3V, 2.85V, 2.8V, and 2.5V with ±1.8% output voltage accuracy over-temperature, line and load. Other output voltage options may be available upon request.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Current LDO with Low I<sub>Q</sub> and High PSRR - ISL9007IUJZ-T - Renesas Electronics Corporation
Milpitas, CA, USA
High Current LDO with Low IQ and High PSRR
ISL9007IUJZ-T
High Current LDO with Low IQ and High PSRR ISL9007IUJZ-T
ISL9007 is a high performance LDO that delivers a continuous 400mA of load current. It has a low standby current and high PSRR and is stable with output capacitance of 1µF to 10µF with an ESR of up to 200mO. The ISL9007 has a very high PSRR of 75dB and output noise less than 30µVRMS. When coupled with a no load quiescent current of 50µA (typical), and 1µA (max) shutdown current, the ISL9007 is an ideal choice for portable wireless equipment. The ISL9007 comes in fixed voltage options of 3.3V, 2.85V, 2.8V, and 2.5V with ±1.8% output voltage accuracy over-temperature, line and load. Other output voltage options may be available upon request.

ISL9007 is a high performance LDO that delivers a continuous 400mA of load current. It has a low standby current and high PSRR and is stable with output capacitance of 1µF to 10µF with an ESR of up to 200mO.
The ISL9007 has a very high PSRR of 75dB and output noise less than 30µVRMS. When coupled with a no load quiescent current of 50µA (typical), and 1µA (max) shutdown current, the ISL9007 is an ideal choice for portable wireless equipment.
The ISL9007 comes in fixed voltage options of 3.3V, 2.85V, 2.8V, and 2.5V with ±1.8% output voltage accuracy over-temperature, line and load. Other output voltage options may be available upon request.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - ISL9007IUJZ-TTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
ISL9007IUJZ-TTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators ISL9007IUJZ-TTR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 400mA 8-MSOP

Linear Voltage Regulator IC Positive Fixed 1 Output 400mA 8-MSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - ISL9007IUJZ-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
ISL9007IUJZ-T
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear ISL9007IUJZ-T
IC REG LINEAR 2.8V 400MA 8MSOP

IC REG LINEAR 2.8V 400MA 8MSOP

Supplier's Site
PMIC - Voltage Regulators - Linear - ISL9007IUJZ-T - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
ISL9007IUJZ-T
PMIC - Voltage Regulators - Linear ISL9007IUJZ-T
IC REG LINEAR 2.8V 400MA 8MSOP

IC REG LINEAR 2.8V 400MA 8MSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
ISL9007IUJZ-T
LDO Voltage Regulators ISL9007IUJZ-T
LDO Voltage Regulators W/ANNEAL LW NOISE HI PSRRLDO 8LD 2 8V

LDO Voltage Regulators W/ANNEAL LW NOISE HI PSRRLDO 8LD 2 8V

Buy Now Datasheet

Technical Specifications

  Renesas Electronics Corporation DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number ISL9007IUJZ-T ISL9007IUJZ-TTR-ND ISL9007IUJZ-T ISL9007IUJZ-T ISL9007IUJZ-T
Product Name High Current LDO with Low IQ and High PSRR Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear LDO Voltage Regulators
Output Voltage Type Fixed Fixed
Package Type Other; SOP Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" SSOP
Output Voltage 1.5 to 3.3 volts 2.8 volts 2.8 volts
IOUT 0.4000 amps 0.4000 amps 0.4000 amps 0.4000 amps
VIN 2.3 to 6.5 volts 6.5 volts
Unlock Full Specs
to access all available technical data