Renesas Electronics Corporation Voltage Regulators - Linear, Low Drop Out (LDO) Regulators ISL9005IRFZ-T

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 8-DFN (2x3)
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 8-DFN (2x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - ISL9005IRFZ-T-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
ISL9005IRFZ-T-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators ISL9005IRFZ-T-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 8-DFN (2x3)

Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 8-DFN (2x3)

Buy Now Datasheet
Singapore, Singapore
2.5V 300MA Voltage Regulator IC
776-ISL9005IRFZ-T
2.5V 300MA Voltage Regulator IC 776-ISL9005IRFZ-T
IC REG LINEAR 2.5V 300MA 8DFN Product overview: ISL9005IRFZ-T from Renesas Electronics Corporation is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 300MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 300MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-ISL9005IRFZ-T can be used for catalog matching and distributor lookup.

IC REG LINEAR 2.5V 300MA 8DFN Product overview: ISL9005IRFZ-T from Renesas Electronics Corporation is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 300MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 300MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-ISL9005IRFZ-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - ISL9005IRFZ-T - 070151-ISL9005IRFZ-T - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - ISL9005IRFZ-T
070151-ISL9005IRFZ-T
PMIC - PMIC - Voltage Regulators - Linear - ISL9005IRFZ-T 070151-ISL9005IRFZ-T
Manufacturer: Intersil Win Source Part Number: 070151-ISL9005IRFZ-T Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.25V @ 300mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 300mA Output Voltage: 2.5V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 8-DFN (2x3) Maximum Input Voltage: 6.5V Nominal Output Voltage (Min/Fixed): 2.5V Dropout Voltage-Max: 0.5V @ 300mA Operating Supply Current: 75μA Protection Features: Over Current, Over Temperature, Soft Start, Under Voltage Lockout (UVLO) Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: Intersil
Win Source Part Number: 070151-ISL9005IRFZ-T
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.25V @ 300mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 300mA
Output Voltage: 2.5V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-DFN (2x3)
Maximum Input Voltage: 6.5V
Nominal Output Voltage (Min/Fixed): 2.5V
Dropout Voltage-Max: 0.5V @ 300mA
Operating Supply Current: 75μA
Protection Features: Over Current, Over Temperature, Soft Start, Under Voltage Lockout (UVLO)
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - ISL9005IRFZ-T - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
ISL9005IRFZ-T
PMIC - Voltage Regulators - Linear ISL9005IRFZ-T
IC REG LINEAR 2.5V 300MA 8DFN

IC REG LINEAR 2.5V 300MA 8DFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - ISL9005IRFZ-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
ISL9005IRFZ-T
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear ISL9005IRFZ-T
IC REG LINEAR 2.5V 300MA 8DFN

IC REG LINEAR 2.5V 300MA 8DFN

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number ISL9005IRFZ-T-ND 776-ISL9005IRFZ-T 070151-ISL9005IRFZ-T ISL9005IRFZ-T ISL9005IRFZ-T
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 2.5V 300MA Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - ISL9005IRFZ-T PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Standard Low Dropout
Output Polarity Positive Positive
Output Voltage Type Fixed Fixed Fixed; Fixed
Package Type Other; 8-VFDFN Exposed Pad Other; Tape & Reel (TR) Other; 8-DFN (2x3)
Special Features Input Overcurrent Protection Input Overcurrent Protection; Enable Enable
Unlock Full Specs
to access all available technical data