Renesas Electronics Corporation LDO with Low ISUPPLY, High PSRR ISL9005AIRKZ-T

Description
ISL9005A is a high performance Low Dropout linear regulator capable of sourcing 300mA current. It has a low standby current and high-PSRR and is stable with output capacitance of 1µF to 10µF with ESR of up to 200m?.brbr The ISL9005A has a high PSRR of 75dB and an output noise of less than 45µVsubRMS/sub. When coupled with a no load quiescent current of 50µA, (typical) and 0.1µA shutdown current, the ISL9005A is an ideal choice for portable wireless equipment.brbr Several different fixed voltage outputs are standard. Output voltage options for each LDO range are from 1.5V to 3.3V. Other output voltage options may be available upon request.
Request a Quote Datasheet
Description
ISL9005A is a high performance Low Dropout linear regulator capable of sourcing 300mA current. It has a low standby current and high-PSRR and is stable with output capacitance of 1µF to 10µF with ESR of up to 200m?.brbr The ISL9005A has a high PSRR of 75dB and an output noise of less than 45µVsubRMS/sub. When coupled with a no load quiescent current of 50µA, (typical) and 0.1µA shutdown current, the ISL9005A is an ideal choice for portable wireless equipment.brbr Several different fixed voltage outputs are standard. Output voltage options for each LDO range are from 1.5V to 3.3V. Other output voltage options may be available upon request.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LDO with Low I<sub>SUPPLY</sub>, High PSRR - ISL9005AIRKZ-T - Renesas Electronics Corporation
Milpitas, CA, USA
LDO with Low ISUPPLY, High PSRR
ISL9005AIRKZ-T
LDO with Low ISUPPLY, High PSRR ISL9005AIRKZ-T
ISL9005A is a high performance Low Dropout linear regulator capable of sourcing 300mA current. It has a low standby current and high-PSRR and is stable with output capacitance of 1µF to 10µF with ESR of up to 200m?.brbr The ISL9005A has a high PSRR of 75dB and an output noise of less than 45µVsubRMS/sub. When coupled with a no load quiescent current of 50µA, (typical) and 0.1µA shutdown current, the ISL9005A is an ideal choice for portable wireless equipment.brbr Several different fixed voltage outputs are standard. Output voltage options for each LDO range are from 1.5V to 3.3V. Other output voltage options may be available upon request.

ISL9005A is a high performance Low Dropout linear regulator capable of sourcing 300mA current. It has a low standby current and high-PSRR and is stable with output capacitance of 1µF to 10µF with ESR of up to 200m?.brbr The ISL9005A has a high PSRR of 75dB and an output noise of less than 45µVsubRMS/sub. When coupled with a no load quiescent current of 50µA, (typical) and 0.1µA shutdown current, the ISL9005A is an ideal choice for portable wireless equipment.brbr Several different fixed voltage outputs are standard. Output voltage options for each LDO range are from 1.5V to 3.3V. Other output voltage options may be available upon request.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - ISL9005AIRKZ-T - 922016-ISL9005AIRKZ-T - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - ISL9005AIRKZ-T
922016-ISL9005AIRKZ-T
PMIC - PMIC - Voltage Regulators - Linear - ISL9005AIRKZ-T 922016-ISL9005AIRKZ-T
Manufacturer: Renesas Electronics America Win Source Part Number: 922016-ISL9005AIRKZ- T Operating Temperature Range: -40°C ~ 85°C Features: Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 8-DFN (2x3) Package: 8-VFDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: ISL9005 Categories: Integrated Circuits (ICs) Case / Package: 8-DFN (2x3) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 6000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Renesas Electronics America
Win Source Part Number: 922016-ISL9005AIRKZ-T
Operating Temperature Range: -40°C ~ 85°C
Features: Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 8-DFN (2x3)
Package: 8-VFDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: ISL9005
Categories: Integrated Circuits (ICs)
Case / Package: 8-DFN (2x3)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Quantity per package: 6000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Singapore, Singapore
2.85V 300MA Voltage Regulator IC
776-ISL9005AIRKZ-T
2.85V 300MA Voltage Regulator IC 776-ISL9005AIRKZ-T
IC REG LINEAR 2.85V 300MA 8DFN Product overview: ISL9005AIRKZ-T from Renesas Electronics Corporation is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.85V, 300MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.85V, 300MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-ISL9005AIRKZ-T can be used for catalog matching and distributor lookup.

IC REG LINEAR 2.85V 300MA 8DFN Product overview: ISL9005AIRKZ-T from Renesas Electronics Corporation is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.85V, 300MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.85V, 300MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-ISL9005AIRKZ-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - ISL9005AIRKZ-T-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
ISL9005AIRKZ-T-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators ISL9005AIRKZ-T-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 8-DFN (2x3)

Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 8-DFN (2x3)

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - ISL9005AIRKZ-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
ISL9005AIRKZ-T
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear ISL9005AIRKZ-T
IC REG LINEAR 2.85V 300MA 8DFN

IC REG LINEAR 2.85V 300MA 8DFN

Supplier's Site
PMIC - Voltage Regulators - Linear - ISL9005AIRKZ-T - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
ISL9005AIRKZ-T
PMIC - Voltage Regulators - Linear ISL9005AIRKZ-T
IC REG LINEAR 2.85V 300MA 8DFN

IC REG LINEAR 2.85V 300MA 8DFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
ISL9005AIRKZ-T
LDO Voltage Regulators ISL9005AIRKZ-T
LDO Voltage Regulators W/ANNEAL SINGLELDO LW IQ HI PSRR 1 5V

LDO Voltage Regulators W/ANNEAL SINGLELDO LW IQ HI PSRR 1 5V

Buy Now Datasheet

Technical Specifications

  Renesas Electronics Corporation Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number ISL9005AIRKZ-T 922016-ISL9005AIRKZ-T 776-ISL9005AIRKZ-T ISL9005AIRKZ-T-ND ISL9005AIRKZ-T ISL9005AIRKZ-T ISL9005AIRKZ-T
Product Name LDO with Low ISUPPLY, High PSRR PMIC - PMIC - Voltage Regulators - Linear - ISL9005AIRKZ-T 2.85V 300MA Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear LDO Voltage Regulators
Output Voltage Type Fixed Fixed Fixed
Package Type Other; DFN Other; 8-DFN (2x3) Other; Tape & Reel (TR) Other; 8-VFDFN Exposed Pad
Output Voltage 1.5 to 3.3 volts 2.85 volts 2.85 volts 2.85 volts
IOUT 0.3000 amps 0.1500 amps 0.3000 amps 0.3000 amps 0.3000 amps
VIN 2.3 to 6.5 volts 6.5 volts 6.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A4950KLJTR-T - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width) Exposed Pad
IOUT 3.5 amps
VIN 8 to 40 volts
View Details
PMIC - Voltage Regulators - Linear - ADP3339AKC-2.5-RL7 - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
IOUT 1.5 amps
View Details
Automotive Power Management IC - 713-BQ24392QRSERQ1 - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Voltage Regulators - 2444534 - RS Components, Ltd.
Specs
Package Type SOT89; Other; SOT-89-3
IOUT 0.1000 amps
IQ 0.0060 amps
View Details