The ISL9003IECZ-T is a low noise, high performance linear voltage regulator from Quarktwin Technology Ltd. It is designed to deliver a continuous output current of 150mA with a very high power supply rejection ratio (PSRR) of 90dB. The device operates over a wide input voltage range of 2.3V to 6.5V and features a low dropout voltage of typically 200mV at 150mA load. The quiescent current is exceptionally low at 30µA, making it suitable for battery-powered applications. This regulator is stable with output capacitance as low as 1µF and can handle a maximum output voltage accuracy of ±1.8% across temperature, line, and load variations. It includes features such as soft-start to limit input current surges, current limit protection, and thermal shutdown to prevent overheating. The ISL9003IECZ-T is available in a compact 5-lead SC-70 package and operates within a temperature range of -40°C to +85°C, making it ideal for portable devices like PDAs, smartphones, and handheld medical instruments.
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SC-70-5
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SC-70-5
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | ISL9003IECZ-T |
| Product Name | Voltage Regulators - Linear |
| Number of Supplies | 1 |